74HC4511D,652
74HC4511D,652
Active
Description:  NEXPERIA 74HC4511D - SEVEN SEGME
Manufacturer:  NXP Semiconductors
History Price: $0.41000
In Stock: 19600
74HC4511D,652 Specification
Specification
Part No
74HC4511D,652
Category
PMIC - Display Drivers
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
-
Configuration
-
Interface
-
Digits or Characters
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
74HC4511D,652 PDF Datasheet
74HC4511D,652 Related Parts
74HC4511D,653
74HC4511D,653
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,653
74HC4511D,653
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,653
74HC4511D,653
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511FP-E
74HC4511FP-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511FPEL-E
74HC4511FPEL-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511N,652
74HC4511N,652
NXP Semiconductors
IC DRVR 7 SEGMENT 16DIP
74HC4511P-E
74HC4511P-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4543P-E
74HC4543P-E
Renesas Electronics
74HC4543 BCD TO 7-SEG LCD
74HCT4511D,652
74HCT4511D,652
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D,653
74HCT4511D,653
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D652
74HCT4511D652
NXP Semiconductors
NOW NEXPERIA 74HCT4511D - SEVEN
74HCT4511D653
74HCT4511D653
NXP Semiconductors
NOW NEXPERIA 74HCT4511D - SEVEN
74HC4511D,652 Description

## Nexperia 74HC4511D,652 Overview

The Nexperia 74HC4511D,652 is a BCD to 7-segment latch decoder/driver designed for use in digital display applications, particularly for driving 7-segment LEDs. It is part of Nexperia's 74HC family of high-speed CMOS logic ICs, offering high performance with low power consumption. This device is used to convert Binary Coded Decimal (BCD) inputs into the corresponding 7-segment display code, which is ideal for applications such as clocks, counters, and other numerical displays.

## Key Specifications

* Logic Family: 74HC (High-speed CMOS)
* Number of Channels: 1 BCD to 7-segment decoder/driver
* Operating Voltage Range: 2 V to 6 V
* Input Voltage (Logic High): 2 V to 5 V (for 5 V logic systems)
* Output Voltage (Logic High): Vcc - 1.5 V (typical, depending on load)
* Output Voltage (Logic Low): 0.4 V (max, depending on load)
* Max Propagation Delay: 23 ns (typical)
* Input Current: 1 µA (max, CMOS logic)
* Output Current: ±25 mA (max per output pin)
* Package Type: SO-16 (Small Outline Package, 16 pins)
* Temperature Range: -40°C to +125°C
* Power Supply Current: 1 mA (typical, at 5 V)
* Power Dissipation: 0.5 W (max)

## Key Features

1. BCD to 7-Segment Decoding:
The 74HC4511D is designed to convert a 4-bit BCD input (0–9) into the corresponding 7-segment display code, enabling easy integration into applications requiring numerical displays. This feature simplifies the design of systems that need to drive 7-segment LED displays or similar numeric display devices.

2. Integrated Latch:
The chip includes an internal latch that allows it to hold the output value even when the input changes. This ensures that the displayed number remains stable while the input is being updated, preventing unwanted flicker or unstable displays.

3. High-Speed Operation:
With a typical propagation delay of only 23 ns, the 74HC4511D is capable of high-speed operation, making it suitable for fast dynamic applications like digital clocks and counters.

4. Low Power Consumption:
Operating with a low supply current (typically 1 mA at 5 V), the device is energy-efficient, which is especially important in battery-powered applications. The low quiescent current makes it ideal for use in power-sensitive circuits.

5. Wide Voltage Range:
The device operates over a voltage range from 2 V to 6 V, making it versatile for use in a variety of logic systems, from low-voltage designs to standard 5 V logic applications.

6. High Drive Capability:
The 74HC4511D has high output current capability of up to ±25 mA per output pin, allowing it to directly drive 7-segment displays without the need for additional transistors or buffers.

7. Three-State Outputs:
The outputs of the device are three-state, meaning they can be placed in a high-impedance state for bus-line applications, allowing multiple devices to share the same data line without interfering with each other.

8. Built-in Blanking Control:
The device has a blanking input that allows for controlling the display output. This feature is useful when you want to turn off the display entirely or mask certain segments for specific applications.

## Application Areas

1. Digital Clocks and Counters:
The 74HC4511D is commonly used in digital clocks, timers, and counters, where it decodes the BCD inputs from the counter circuits and drives the display.

2. Voltmeter and Multimeter Displays:
This IC is widely used in digital voltmeters and multimeters to convert the output from an analog-to-digital converter (ADC) into a readable numerical display on a 7-segment display.

3. Temperature and Pressure Gauges:
In devices that monitor environmental parameters like temperature and pressure, the 74HC4511D is used to drive the numerical output on a display, ensuring the data is easily readable.

4. Consumer Electronics:
Used in microwave ovens, calculators, home appliances, and other consumer electronics that require numerical readouts on LED displays.

5. Industrial Equipment:
The chip is also employed in industrial control systems for displaying parameters such as speed, flow rates, and other numeric readings from sensors and controllers.

6. Automotive Applications:
Automotive systems, including speedometers, fuel gauges, and other dashboard displays, benefit from the 74HC4511D’s reliable performance in a range of automotive environments.

## Conclusion

The Nexperia 74HC4511D,652 is a versatile and efficient BCD to 7-segment latch decoder/driver that provides an easy solution for driving 7-segment displays in digital systems. With its low power consumption, high-speed operation, and ease of integration, it is ideal for a wide range of applications, including clocks, counters, industrial displays, and consumer electronics. The device's built-in latch and high output drive capability make it particularly useful for stable and reliable display operation.
74HC4511D,652 Compare Parts
  • 74HC4511D,652 vs 74HCT4511D653
  • 74HC4511D,652 vs 74HCT4511D652
  • 74HC4511D,652 vs 74HCT4511D,653
  • 74HC4511D,652 vs 74HCT4511D,652
  • 74HC4511D,652 vs 74HC4543P-E
  • 74HC4511D,652 vs 74HC4511P-E
  • 74HC4511D,652 vs 74HC4511N,652
  • 74HC4511D,652 vs 74HC4511FPEL-E
  • 74HC4511D,652 vs 74HC4511FP-E
  • 74HC4511D,652 vs 74HC4511D,653
  • 74HC4511D,652 vs 74HC4511D,653
  • 74HC4511D,652 vs 74HC4511D,653
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you