74HCT4511D652
74HCT4511D652
Active
Description:  NOW NEXPERIA 74HCT4511D - SEVEN
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 16400
74HCT4511D652 Specification
Specification
Part No
74HCT4511D652
Category
PMIC - Display Drivers
Manufacturer
NXP Semiconductors
Series
74HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
74HCT4511D652 PDF Datasheet
74HCT4511D652 Related Parts
74HC4511D,652
74HC4511D,652
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,652
74HC4511D,652
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,652
74HC4511D,652
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511D,653
74HC4511D,653
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,653
74HC4511D,653
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,653
74HC4511D,653
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511FP-E
74HC4511FP-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511FPEL-E
74HC4511FPEL-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511N,652
74HC4511N,652
NXP Semiconductors
IC DRVR 7 SEGMENT 16DIP
74HC4511P-E
74HC4511P-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4543P-E
74HC4543P-E
Renesas Electronics
74HC4543 BCD TO 7-SEG LCD
74HCT4511D,652
74HCT4511D,652
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D652 Description

## NXP Semiconductors 74HCT4511D652 Overview

The NXP Semiconductors 74HCT4511D652 is a high-speed CMOS BCD (Binary-Coded Decimal) to 7-segment latch decoder/driver. It is commonly used in applications where numeric data needs to be displayed on a 7-segment display, making it ideal for use in clocks, calculators, industrial meters, and other similar devices that require simple numeric displays. The 74HCT4511D652 is specifically designed for efficient interfacing between binary coded decimal inputs and the corresponding 7-segment display, providing both decoding and driving functionality.

## Key Specifications

* Logic Family: The 74HCT4511D652 is part of the HCT (High-speed CMOS) family, which offers the advantages of CMOS logic (low power consumption, high noise immunity) combined with the speed of TTL logic. This makes it suitable for high-speed applications with low power needs.

* Input Voltage Range: The device operates within a voltage range of 2V to 5.5V. This wide input voltage range ensures compatibility with various logic families and enables flexible integration into different systems.

* Operating Voltage: It can function with a supply voltage between 4.5V and 5.5V for optimal performance. This makes the part ideal for systems powered by standard 5V logic, which is commonly used in many digital systems.

* Output Drive Capability: The 74HCT4511D652 is capable of driving 7-segment LEDs directly with an output current rating of 24 mA per segment. This feature simplifies the design by eliminating the need for additional current-limiting resistors in many applications.

* Input Pins: The device has a total of 4 BCD inputs (labeled A, B, C, D), allowing it to accept binary-coded decimal (BCD) data, which is then decoded and displayed as a corresponding digit on a 7-segment display.

* Decoding Capability: The device features a BCD to 7-segment decoder. It converts 4-bit BCD inputs into the corresponding 7-segment display output, handling the complexity of converting binary data into the appropriate signals for LED displays.

* Latch Functionality: The 74HCT4511D652 includes latching functionality with an integrated latch enable (LE) pin. When the latch enable pin is active, the input data is latched into the device, allowing the output to hold the decoded value until the latch enable is disabled. This ensures that the display holds a steady value without flickering.

* Outputs: The 74HCT4511D652 features active low outputs, which means that the segments of the 7-segment display are driven low to turn on. This characteristic matches the configuration of common-cathode 7-segment displays.

* Temperature Range: The operating temperature range of the 74HCT4511D652 is between -40°C and +85°C, making it suitable for use in a wide range of industrial and consumer environments, including automotive and outdoor applications where temperature extremes are a concern.

* Package Type: The device is housed in a DIP-16 package, which provides a convenient and standard form factor for through-hole mounting, making it easy to integrate into breadboards or PCBs in prototyping and production environments.

## Key Features

* High-Speed Operation: The 74HCT4511D652 offers high-speed performance due to its CMOS logic, with a typical propagation delay of 20ns, ensuring quick response times and minimal lag in displaying the decoded digits.

* Low Power Consumption: As part of the HCT family, the device has low power consumption compared to traditional TTL logic ICs, making it suitable for energy-efficient designs in portable and battery-powered systems.

* Built-in Current Limiting: The device includes built-in current-limiting resistors for each of the 7-segment outputs, simplifying the design and eliminating the need for external resistors, reducing the number of components in a system.

* Wide Input Voltage Tolerance: The wide input voltage range of the device ensures that it is compatible with different logic levels, whether from TTL or CMOS circuits, providing flexibility in system integration.

* Active Low Outputs: The active-low nature of the outputs makes it ideal for interfacing with common-cathode 7-segment displays, which are the most commonly used type for numeric display applications.

* Ease of Use: The 74HCT4511D652 is designed to simplify the process of connecting and controlling a 7-segment display. It requires minimal external components, reducing both design time and system complexity.

## Applications

* Digital Clocks: The 74HCT4511D652 is commonly used in digital clocks and timers where numeric digits need to be displayed on a 7-segment display. The device decodes the BCD input from a clock counter into the corresponding digit for display.

* Calculators: In simple calculators or other numerical input/output devices, the 74HCT4511D652 decodes the binary inputs into a form that can be displayed on 7-segment displays, facilitating user-friendly numeric output.

* Industrial Meters: The device is often used in industrial and laboratory equipment, where numerical readings are displayed on 7-segment displays, such as digital voltmeters, ammeters, and other types of meters.

* Counter Displays: The 74HCT4511D652 is ideal for use in systems where a counter or a sequential display is needed, converting binary counter outputs to 7-segment display data.

* Consumer Electronics: Common in consumer products, the device is used in applications such as kitchen timers, digital thermometers, and various home appliances that use 7-segment displays to show numerical data.

## Protection and Stability Features

* Overcurrent Protection: The device is designed to limit the output current to safe levels, protecting both the IC and the connected 7-segment displays from excessive current that could damage the components.

* Low Static Power Consumption: The 74HCT4511D652’s static power consumption is minimal, especially when no changes are occurring in the input data, which is ideal for low-power, battery-operated applications.

* Robustness in Harsh Environments: With its wide operating temperature range and high noise immunity, the 74HCT4511D652 performs reliably even in environments with varying temperatures or electrical noise, making it suitable for industrial and automotive applications.

## Conclusion

The NXP Semiconductors 74HCT4511D652 is a versatile and reliable BCD to 7-segment latch decoder/driver, designed to simplify the interfacing of binary data with 7-segment displays. Its high-speed operation, low power consumption, and ease of integration into digital systems make it an ideal choice for a wide variety of applications, from consumer electronics to industrial measurement systems. With its built-in features, such as current-limiting and latch functionality, the 74HCT4511D652 provides a comprehensive solution for driving 7-segment displays with minimal external components, reducing complexity in circuit design and ensuring efficient operation in many common display applications.
74HCT4511D652 Compare Parts
  • 74HCT4511D652 vs 74HCT4511D653
  • 74HCT4511D652 vs 74HCT4511D,653
  • 74HCT4511D652 vs 74HCT4511D,652
  • 74HCT4511D652 vs 74HC4543P-E
  • 74HCT4511D652 vs 74HC4511P-E
  • 74HCT4511D652 vs 74HC4511N,652
  • 74HCT4511D652 vs 74HC4511FPEL-E
  • 74HCT4511D652 vs 74HC4511FP-E
  • 74HCT4511D652 vs 74HC4511D,653
  • 74HCT4511D652 vs 74HC4511D,653
  • 74HCT4511D652 vs 74HC4511D,653
  • 74HCT4511D652 vs 74HC4511D,652
  • 74HCT4511D652 vs 74HC4511D,652
  • 74HCT4511D652 vs 74HC4511D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…