74HC4511D,653
74HC4511D,653
Active
Description:  IC DRVR 7 SEGMENT 16SO
Manufacturer:  Nexperia
History Price: $1.18000
In Stock: 2400
74HC4511D,653 Specification
Specification
Part No
74HC4511D,653
Category
PMIC - Display Drivers
Manufacturer
Nexperia
Series
74HC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LED, LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
-
Current - Supply
-
Voltage - Supply
2V ~ 6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
74HC4511D,653 PDF Datasheet
74HC4511D,653 Related Parts
74HC4511D,652
74HC4511D,652
Nexperia
IC DRVR 7 SEGMENT 16SO
74HC4511D,652
74HC4511D,652
NXP Semiconductors
NEXPERIA 74HC4511D - SEVEN SEGME
74HC4511D,652
74HC4511D,652
NXP Semiconductors
IC LATCH/DECODER/DRIVER 16SOIC
74HC4511FP-E
74HC4511FP-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511FPEL-E
74HC4511FPEL-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4511N,652
74HC4511N,652
NXP Semiconductors
IC DRVR 7 SEGMENT 16DIP
74HC4511P-E
74HC4511P-E
Renesas Electronics
BCD TO 7-SEGMENT LATCH
74HC4543P-E
74HC4543P-E
Renesas Electronics
74HC4543 BCD TO 7-SEG LCD
74HCT4511D,652
74HCT4511D,652
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D,653
74HCT4511D,653
Nexperia
IC DRVR BCD-7 SEGMENT 16SO
74HCT4511D652
74HCT4511D652
NXP Semiconductors
NOW NEXPERIA 74HCT4511D - SEVEN
74HCT4511D653
74HCT4511D653
NXP Semiconductors
NOW NEXPERIA 74HCT4511D - SEVEN
74HC4511D,653 Description
The Nexperia 74HC4511D,653 is a high-speed CMOS logic device that functions as a BCD (Binary-Coded Decimal) to 7-segment latch/decoder/driver. This integrated circuit is designed to drive 7-segment displays directly, making it ideal for applications in digital clocks, electronic meters, and other display systems where numeric representation is required.

## Key Features

1. BCD to 7-Segment Decoding: The 74HC4511 converts a 4-bit BCD input into the corresponding 7-segment output, allowing for easy display of decimal digits (0-9).

2. Direct Drive Capability: The device can directly drive common cathode 7-segment displays, eliminating the need for additional driver transistors.

3. Low Power Consumption: As a CMOS device, the 74HC4511D,653 operates with low power, making it suitable for battery-operated devices.

4. Wide Supply Voltage Range: The device operates over a wide supply voltage range, enhancing its versatility in various applications.

5. High-Speed Operation: The 74HC series is known for its fast switching speeds, making it suitable for high-speed applications.

6. Latch Functionality: The device includes a latch that holds the output state, allowing for stable display even when the input changes.

## Specifications

- Supply Voltage (VCC): 2 V to 6 V
- Input Voltage (VIH): Minimum 2 V (for VCC = 5 V)
- Input Voltage (VIL): Maximum 1.5 V (for VCC = 5 V)
- Output Voltage (VOH): Minimum VCC - 0.1 V (for VCC = 5 V)
- Output Voltage (VOL): Maximum 0.1 V (for VCC = 5 V)
- Maximum Output Current (IOH): ±25 mA
- Maximum Input Current (II): ±1 µA (at VCC = 5 V)
- Propagation Delay (tPD): Typically 15 ns (at VCC = 5 V)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-16, SOIC-16, TSSOP-16

## Pin Configuration

The 74HC4511D,653 typically comes in a 16-pin package with the following pin configuration:

- Pin 1: A (Input)
- Pin 2: B (Input)
- Pin 3: C (Input)
- Pin 4: D (Input)
- Pin 5: LE (Latch Enable)
- Pin 6: BL (Blanking)
- Pin 7: DP (Decimal Point Output)
- Pin 8: GND (Ground)
- Pin 9: e (Output)
- Pin 10: f (Output)
- Pin 11: g (Output)
- Pin 12: d (Output)
- Pin 13: c (Output)
- Pin 14: b (Output)
- Pin 15: a (Output)
- Pin 16: VCC (Supply Voltage)

## Applications

The Nexperia 74HC4511D,653 is widely used in various applications, including:

- Digital Displays: Used in digital clocks, scoreboards, and electronic meters to display numeric values.
- Consumer Electronics: Found in devices such as calculators and home appliances that require numeric output.
- Industrial Equipment: Utilized in control panels and instrumentation for visual representation of data.

## Conclusion

The Nexperia 74HC4511D,653 is a versatile and efficient BCD to 7-segment latch/decoder/driver that simplifies the process of displaying decimal numbers on 7-segment displays. With its low power consumption, high-speed operation, and direct drive capability, it is an excellent choice for a wide range of applications in consumer electronics, industrial equipment, and digital displays. Its robust specifications and reliable performance make it a valuable component for engineers and designers looking to implement effective display solutions.
74HC4511D,653 Compare Parts
  • 74HC4511D,653 vs 74HCT4511D653
  • 74HC4511D,653 vs 74HCT4511D652
  • 74HC4511D,653 vs 74HCT4511D,653
  • 74HC4511D,653 vs 74HCT4511D,652
  • 74HC4511D,653 vs 74HC4543P-E
  • 74HC4511D,653 vs 74HC4511P-E
  • 74HC4511D,653 vs 74HC4511N,652
  • 74HC4511D,653 vs 74HC4511FPEL-E
  • 74HC4511D,653 vs 74HC4511FP-E
  • 74HC4511D,653 vs 74HC4511D,652
  • 74HC4511D,653 vs 74HC4511D,652
  • 74HC4511D,653 vs 74HC4511D,652
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…