74LVC2G241GN,115
74LVC2G241GN,115
Active
Description:  IC BUFFER NON-INVERT 5.5V 8XSON
Manufacturer:  Nexperia
History Price: $0.21831
In Stock: 35600
74LVC2G241GN,115 Specification
Specification
Part No
74LVC2G241GN,115
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Nexperia
Series
74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
32mA, 32mA
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-XFDFN
Supplier Device Package
8-XSON (1.2x1)
74LVC2G241GN,115 PDF Datasheet
74LVC2G241GN,115 Related Parts
74LCX07BQX
74LCX07BQX
onsemi
IC BUF NON-INVERT 5.5V 14DQFN
74LCX07FT
74LCX07FT
Toshiba Semiconductor
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07M
74LCX07M
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07MTC
74LCX07MTC
Fairchild Semiconductor
IC BUFF NON-INVERT 5.5V 14TSSOP
74LCX07MTC
74LCX07MTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTCX
74LCX07MTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74LCX07MTR
74LCX07MTR
STMicroelectronics
IC BUFFER NON-INVERT 3.6V 14SO
74LCX07MX
74LCX07MX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74LCX07SJ
74LCX07SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJ
74LCX07SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74LCX07SJX
74LCX07SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74LVC2G241GN,115 Compare Parts
  • 74LVC2G241GN,115 vs 74LX1G70CTR
  • 74LVC2G241GN,115 vs 74LX1G126STR
  • 74LVC2G241GN,115 vs 74LX1G126CTR
  • 74LVC2G241GN,115 vs 74LX1G125STR
  • 74LVC2G241GN,115 vs 74LX1G125CTR
  • 74LVC2G241GN,115 vs 74LX1G07STR
  • 74LVC2G241GN,115 vs 74LX1G07CTR
  • 74LVC2G241GN,115 vs 74LVXZ161284MTX
  • 74LVC2G241GN,115 vs 74LVXZ161284MTD
  • 74LVC2G241GN,115 vs 74LVXC4245WMX
  • 74LVC2G241GN,115 vs 74LVXC4245WMX
  • 74LVC2G241GN,115 vs 74LVXC4245WM
  • 74LVC2G241GN,115 vs 74LVXC4245QSCX
  • 74LVC2G241GN,115 vs 74LVXC4245QSCX
  • 74LVC2G241GN,115 vs 74LVXC4245QSCX
  • 74LVC2G241GN,115 vs 74LVXC4245QSC
  • 74LVC2G241GN,115 vs 74LVXC4245QSC
  • 74LVC2G241GN,115 vs 74LVXC4245MTR
  • 74LVC2G241GN,115 vs 74LVXC4245MTCX
  • 74LVC2G241GN,115 vs 74LVXC4245MTC
  • 74LVC2G241GN,115 vs 74LVXC4245MTC
  • 74LVC2G241GN,115 vs 74LVX541TTR
  • 74LVC2G241GN,115 vs 74LVX541SJX
  • 74LVC2G241GN,115 vs 74LVX541SJX
  • 74LVC2G241GN,115 vs 74LVX541SJ
  • 74LVC2G241GN,115 vs 74LVX541SJ
  • 74LVC2G241GN,115 vs 74LVX541MX
  • 74LVC2G241GN,115 vs 74LVX541MX
  • 74LVC2G241GN,115 vs 74LVX541MTCX
  • 74LVC2G241GN,115 vs 74LVX541MTCX
  • 74LVC2G241GN,115 vs 74LVX541MTC
  • 74LVC2G241GN,115 vs 74LVX541M
  • 74LVC2G241GN,115 vs 74LVX541M
  • 74LVC2G241GN,115 vs 74LVX4245WMX
  • 74LVC2G241GN,115 vs 74LVX4245WM
  • 74LVC2G241GN,115 vs 74LVX4245TTR
  • 74LVC2G241GN,115 vs 74LVX4245QSCX
  • 74LVC2G241GN,115 vs 74LVX4245QSC
  • 74LVC2G241GN,115 vs 74LVX4245MTR
  • 74LVC2G241GN,115 vs 74LVX4245MTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description