NPM1100-CAAA-R
NPM1100-CAAA-R
Discontinued
Description:  NPM1100 POWER MANAGEMENT IC
Manufacturer:  Nordic Semiconductor
History Price: Discontinued at Digi-Key
In Stock: 36800
NPM1100-CAAA-R Specification
Specification
Part No
NPM1100-CAAA-R
Category
PMIC - Battery Management
Manufacturer
Nordic Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Power Management
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
-
Fault Protection
Over Temperature, Over Voltage
Interface
USB
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
NPM1100-CAAA-R PDF Datasheet
NPM1100-CAAA-R Related Parts
NPM1100-CAAA-E-R
NPM1100-CAAA-E-R
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-E-R7
NPM1100-CAAA-E-R7
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-R7
NPM1100-CAAA-R7
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAB-R
NPM1100-CAAB-R
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-CAAB-R7
NPM1100-CAAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-QDAA-R
NPM1100-QDAA-R
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAA-R7
NPM1100-QDAA-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAB-R
NPM1100-QDAB-R
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM4
NPM1100-QDAB-R7
NPM1100-QDAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM4
NPM1100-CAAA-R Description
The Nordic Semiconductor NPM1100-CAAA-R is a highly integrated power management solution designed for low-power applications, particularly in the realm of Internet of Things (IoT) devices. This device is notable for its efficiency, compact size, and versatility, making it an ideal choice for battery-operated devices that require reliable power management.

## Key Specifications:

1. Type: Power Management IC (PMIC)
2. Input Voltage Range (V_IN): 2.0V to 5.5V
- This wide input voltage range allows the NPM1100 to be used with various power sources, including single-cell lithium-ion batteries and other power supplies.

3. Output Voltage (V_OUT): Adjustable from 0.8V to 3.3V
- The output voltage can be configured to meet the specific requirements of the application, providing flexibility in design.

4. Maximum Output Current (I_OUT): 500mA
- The NPM1100 can deliver up to 500mA of output current, making it suitable for powering a range of peripherals and components in IoT devices.

5. Quiescent Current (I_Q): 1.5µA (typical)
- The low quiescent current is crucial for battery-powered applications, as it helps extend battery life by minimizing power consumption during idle periods.

6. Efficiency: Up to 95%
- The high efficiency of the NPM1100 ensures that minimal energy is wasted during voltage regulation, which is particularly important in battery-operated devices.

7. Switching Frequency: 2.1MHz
- The device operates at a fixed switching frequency of 2.1MHz, allowing for smaller external components and a more compact design.

8. Package Type: WLCSP (Wafer-Level Chip Scale Package)
- The NPM1100 is available in a compact WLCSP package, which is ideal for space-constrained applications and helps reduce the overall footprint of the PCB.

9. Operating Temperature Range: -40°C to +85°C
- This wide operating temperature range makes the NPM1100 suitable for use in various environmental conditions, ensuring reliable performance in diverse applications.

10. Protection Features:
- Overcurrent Protection: Prevents damage to the device and connected components by limiting the output current.
- Thermal Shutdown: Protects the device from overheating by shutting down the output if the junction temperature exceeds safe limits.
- Under-voltage Lockout (UVLO): Ensures that the device does not operate below a certain input voltage, preventing erratic behavior.

## Applications:

The NPM1100-CAAA-R is designed for a variety of applications, including:

- IoT Devices: Ideal for smart home devices, wearables, and other IoT applications that require efficient power management.
- Battery-Powered Devices: Its low quiescent current and high efficiency make it suitable for devices that rely on battery power, extending operational life.
- Portable Electronics: Can be used in portable gadgets such as fitness trackers, smartwatches, and other consumer electronics.
- Sensor Nodes: Perfect for sensor applications where low power consumption is critical, such as environmental monitoring and industrial automation.

## Conclusion:

The Nordic Semiconductor NPM1100-CAAA-R is a versatile and efficient power management IC that meets the demands of modern low-power applications. With its adjustable output voltage, high efficiency, and compact package, it provides an excellent solution for designers looking to optimize power management in battery-operated and IoT devices. Its robust protection features further enhance its reliability, making it a preferred choice for engineers in the field of power management.
NPM1100-CAAA-R Compare Parts
  • NPM1100-CAAA-R vs NPM1100-QDAB-R
  • NPM1100-CAAA-R vs NPM1100-QDAA-R7
  • NPM1100-CAAA-R vs NPM1100-QDAA-R
  • NPM1100-CAAA-R vs NPM1100-CAAB-R7
  • NPM1100-CAAA-R vs NPM1100-CAAB-R
  • NPM1100-CAAA-R vs NPM1100-CAAA-R7
  • NPM1100-CAAA-R vs NPM1100-CAAA-E-R7
  • NPM1100-CAAA-R vs NPM1100-CAAA-E-R
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked