NPM1100-QDAB-R
NPM1100-QDAB-R
Active
Description:  POWER MANAGEMENT IC QFN24 VTERM4
Manufacturer:  Nordic Semiconductor
History Price: $2.50000
In Stock: 35200
NPM1100-QDAB-R Specification
Specification
Part No
NPM1100-QDAB-R
Category
PMIC - Battery Management
Manufacturer
Nordic Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Power Management
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over Temperature, Over Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
NPM1100-QDAB-R PDF Datasheet
NPM1100-QDAB-R Related Parts
NPM1100-CAAA-E-R
NPM1100-CAAA-E-R
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-E-R7
NPM1100-CAAA-E-R7
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-R
NPM1100-CAAA-R
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAA-R7
NPM1100-CAAA-R7
Nordic Semiconductor
NPM1100 POWER MANAGEMENT IC
NPM1100-CAAB-R
NPM1100-CAAB-R
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-CAAB-R7
NPM1100-CAAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC WSLP VTERM 4
NPM1100-QDAA-R
NPM1100-QDAA-R
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAA-R7
NPM1100-QDAA-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM
NPM1100-QDAB-R7
NPM1100-QDAB-R7
Nordic Semiconductor
POWER MANAGEMENT IC QFN24 VTERM4
NPM1100-QDAB-R Compare Parts
  • NPM1100-QDAB-R vs NPM1100-QDAA-R7
  • NPM1100-QDAB-R vs NPM1100-QDAA-R
  • NPM1100-QDAB-R vs NPM1100-CAAB-R7
  • NPM1100-QDAB-R vs NPM1100-CAAB-R
  • NPM1100-QDAB-R vs NPM1100-CAAA-R7
  • NPM1100-QDAB-R vs NPM1100-CAAA-R
  • NPM1100-QDAB-R vs NPM1100-CAAA-E-R7
  • NPM1100-QDAB-R vs NPM1100-CAAA-E-R
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked