☰
NTE1907
NTE1907
Active
Description:  IC REG LINEAR -18V 100MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE1907 Datasheet
History Price: $1.90000
In Stock: 46960
NTE1907 Specification
Specification
Part No
NTE1907
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-35V
Voltage - Output (Min/Fixed)
-18V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.7V @ 40mA
Current - Output
100mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
48dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
NTE1907 PDF Datasheet
NTE1907 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1909
NTE1909
NTE Electronics
IC REG LINEAR -24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE1913
NTE1913
NTE Electronics
IC REG LINEAR -5V 1.5A TO3
NTE1907 Compare Parts
  • NTE1907 vs NTE972
  • NTE1907 vs NTE971
  • NTE1907 vs NTE970
  • NTE1907 vs NTE969
  • NTE1907 vs NTE968
  • NTE1907 vs NTE967
  • NTE1907 vs NTE966
  • NTE1907 vs NTE965
  • NTE1907 vs NTE964
  • NTE1907 vs NTE963
  • NTE1907 vs NTE962
  • NTE1907 vs NTE961
  • NTE1907 vs NTE960
  • NTE1907 vs NTE959
  • NTE1907 vs NTE958
  • NTE1907 vs NTE957
  • NTE1907 vs NTE956
  • NTE1907 vs NTE951
  • NTE1907 vs NTE950
  • NTE1907 vs NTE935
  • NTE1907 vs NTE933
  • NTE1907 vs NTE931
  • NTE1907 vs NTE923D
  • NTE1907 vs NTE7239
  • NTE1907 vs NTE309K
  • NTE1907 vs NTE1979
  • NTE1907 vs NTE1977
  • NTE1907 vs NTE1976
  • NTE1907 vs NTE1975
  • NTE1907 vs NTE1974
  • NTE1907 vs NTE1973
  • NTE1907 vs NTE1972
  • NTE1907 vs NTE1971
  • NTE1907 vs NTE1970
  • NTE1907 vs NTE1968
  • NTE1907 vs NTE1967
  • NTE1907 vs NTE1966
  • NTE1907 vs NTE1965
  • NTE1907 vs NTE1964
  • NTE1907 vs NTE1963
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)