☰
NTE1909
NTE1909
Active
Description:  IC REG LINEAR -24V 100MA TO92
Manufacturer:  NTE Electronics
Datasheet:   NTE1909 Datasheet
History Price: $1.90000
In Stock: 24680
NTE1909 Specification
Specification
Part No
NTE1909
Category
PMIC - Voltage Regulators - Linear
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Negative
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
-40V
Voltage - Output (Min/Fixed)
-24V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.7V @ 40mA
Current - Output
100mA
Current - Quiescent (Iq)
6 mA
Current - Supply (Max)
-
PSRR
47dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92
NTE1909 PDF Datasheet
NTE1909 Related Parts
NTE1900
NTE1900
NTE Electronics
IC REG LINEAR POS ADJ 100MA TO92
NTE1901
NTE1901
NTE Electronics
IC REG LIN NEG ADJ 100MA TO92
NTE1902
NTE1902
NTE Electronics
IC REG LINEAR 9V 100MA TO92
NTE1903
NTE1903
NTE Electronics
IC REG LINEAR -12V 100MA TO92
NTE1904
NTE1904
NTE Electronics
IC REG LINEAR 3.3V 1A TO220
NTE1905
NTE1905
NTE Electronics
IC REG LINEAR -15V 100MA TO92
NTE1906
NTE1906
NTE Electronics
IC REG LINEAR 18V 100MA TO92
NTE1907
NTE1907
NTE Electronics
IC REG LINEAR -18V 100MA TO92
NTE1908
NTE1908
NTE Electronics
IC REG LINEAR 24V 100MA TO92
NTE1910
NTE1910
NTE Electronics
IC REG LINEAR 9V 1A TO220
NTE1911
NTE1911
NTE Electronics
IC REG LIN NEG ADJ 1.5A TO3
NTE1913
NTE1913
NTE Electronics
IC REG LINEAR -5V 1.5A TO3
NTE1909 Description
The NTE1909 is a versatile and reliable N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for various applications, including power management, switching, and amplification in electronic circuits. This device is particularly valued for its high efficiency, low on-resistance, and robust performance, making it suitable for both consumer and industrial applications.

## Key Features

1. N-Channel Configuration: The NTE1909 is an N-channel MOSFET, which means it uses electrons as the charge carriers. This configuration typically offers better performance in terms of switching speed and efficiency compared to P-channel devices.

2. Low On-Resistance (RDS(on)): One of the standout features of the NTE1909 is its low on-resistance, which minimizes power loss during operation. This characteristic is crucial for applications where efficiency is paramount, such as in power supplies and motor drivers.

3. High Voltage Rating: The NTE1909 can handle high voltages, making it suitable for applications that require robust performance under varying voltage conditions.

4. Fast Switching Speed: The device is designed for fast switching, which is essential for applications that require rapid on/off control, such as in pulse-width modulation (PWM) circuits.

5. Thermal Stability: The NTE1909 is built to operate effectively over a wide temperature range, ensuring reliable performance in different environmental conditions.

6. Easy to Drive: The gate threshold voltage is designed to be compatible with standard logic levels, making it easy to drive with microcontrollers and other digital logic devices.

## Specifications

- Type: N-channel MOSFET
- Maximum Drain-Source Voltage (VDS): 60V
- Maximum Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): 30A (at 25°C)
- Pulsed Drain Current (IDM): 60A
- On-Resistance (RDS(on)): Typically 0.025Ω at VGS = 10V
- Gate Threshold Voltage (VGS(th)): 2V to 4V
- Total Gate Charge (Qg): Approximately 30nC
- Power Dissipation (PD): 94W (at 25°C)
- Operating Temperature Range: -55°C to +150°C
- Package Type: TO-220
- Weight: Approximately 10 grams

## Applications

The NTE1909 is suitable for a wide range of applications, including:

- Power Supplies: Used in switch-mode power supplies (SMPS) for efficient power conversion.
- Motor Control: Ideal for driving DC motors and stepper motors in various automation and robotics applications.
- Lighting Control: Can be used in LED drivers and dimmers for efficient lighting solutions.
- Signal Switching: Suitable for switching applications in communication devices and other electronic systems.

## Conclusion

The NTE1909 N-channel MOSFET is a robust and efficient component that meets the demands of modern electronic applications. With its low on-resistance, high voltage rating, and fast switching capabilities, it is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their circuits. Whether in power management, motor control, or signal switching, the NTE1909 provides reliable performance and versatility across a wide range of applications.
NTE1909 Compare Parts
  • NTE1909 vs NTE972
  • NTE1909 vs NTE971
  • NTE1909 vs NTE970
  • NTE1909 vs NTE969
  • NTE1909 vs NTE968
  • NTE1909 vs NTE967
  • NTE1909 vs NTE966
  • NTE1909 vs NTE965
  • NTE1909 vs NTE964
  • NTE1909 vs NTE963
  • NTE1909 vs NTE962
  • NTE1909 vs NTE961
  • NTE1909 vs NTE960
  • NTE1909 vs NTE959
  • NTE1909 vs NTE958
  • NTE1909 vs NTE957
  • NTE1909 vs NTE956
  • NTE1909 vs NTE951
  • NTE1909 vs NTE950
  • NTE1909 vs NTE935
  • NTE1909 vs NTE933
  • NTE1909 vs NTE931
  • NTE1909 vs NTE923D
  • NTE1909 vs NTE7239
  • NTE1909 vs NTE309K
  • NTE1909 vs NTE1979
  • NTE1909 vs NTE1977
  • NTE1909 vs NTE1976
  • NTE1909 vs NTE1975
  • NTE1909 vs NTE1974
  • NTE1909 vs NTE1973
  • NTE1909 vs NTE1972
  • NTE1909 vs NTE1971
  • NTE1909 vs NTE1970
  • NTE1909 vs NTE1968
  • NTE1909 vs NTE1967
  • NTE1909 vs NTE1966
  • NTE1909 vs NTE1965
  • NTE1909 vs NTE1964
  • NTE1909 vs NTE1963
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)