☰
NTE4522B
NTE4522B
Active
Description:  IC DIVIDER BY N 4-BIT 16DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE4522B Datasheet
History Price: $2.84000
In Stock: 14440
NTE4522B Specification
Specification
Part No
NTE4522B
Category
Logic - Counters, Dividers
Manufacturer
NTE Electronics
Series
4000B
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-N
Direction
Down
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
-
Count Rate
5 MHz
Trigger Type
Positive, Negative
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.260", 6.60mm)
Supplier Device Package
16-DIP
NTE4522B PDF Datasheet
NTE4522B Related Parts
NTE4017B
NTE4017B
NTE Electronics
IC DECADE COUNTER 10-BIT 16DIP
NTE4026B
NTE4026B
NTE Electronics
IC DECADE COUNTER 16-BIT 16DIP
NTE4510B
NTE4510B
NTE Electronics
IC BCD COUNTER 4-BIT 16DIP
NTE4569B
NTE4569B
NTE Electronics
IC DIVIDER BY N DUAL 4BIT 16DIP
NTE74193
NTE74193
NTE Electronics
IC BINARY COUNTER 4-BIT 16DIP
NTE74C93
NTE74C93
NTE Electronics
IC BINARY COUNTER 4-BIT 14DIP
NTE74HC161
NTE74HC161
NTE Electronics
IC BINARY COUNTER 4-BIT 16DIP
NTE74LS161A
NTE74LS161A
NTE Electronics
IC BINARY COUNTER 4-BIT 16DIP
NTE74LS192
NTE74LS192
NTE Electronics
IC BCD COUNTER 4-BIT 16DIP
NTE74LS90
NTE74LS90
NTE Electronics
IC DECADE COUNTER 4-BIT 14DIP
NTE4522B Compare Parts
  • NTE4522B vs NTE74LS192
  • NTE4522B vs NTE74LS161A
  • NTE4522B vs NTE74HC161
  • NTE4522B vs NTE74C93
  • NTE4522B vs NTE74193
  • NTE4522B vs NTE4569B
  • NTE4522B vs NTE4510B
  • NTE4522B vs NTE4026B
  • NTE4522B vs NTE4017B
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!