☰
NTE74193
NTE74193
Active
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE74193 Datasheet
History Price: $2.49000
In Stock: 1760
NTE74193 Specification
Specification
Part No
NTE74193
Category
Logic - Counters, Dividers
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up, Down
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
32 MHz
Trigger Type
-
Voltage - Supply
3 V ~ 15 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.260", 6.60mm)
Supplier Device Package
16-PDIP
NTE74193 PDF Datasheet
NTE74193 Related Parts
NTE4017B
NTE4017B
NTE Electronics
IC DECADE COUNTER 10-BIT 16DIP
NTE4026B
NTE4026B
NTE Electronics
IC DECADE COUNTER 16-BIT 16DIP
NTE4510B
NTE4510B
NTE Electronics
IC BCD COUNTER 4-BIT 16DIP
NTE4522B
NTE4522B
NTE Electronics
IC DIVIDER BY N 4-BIT 16DIP
NTE4569B
NTE4569B
NTE Electronics
IC DIVIDER BY N DUAL 4BIT 16DIP
NTE74C93
NTE74C93
NTE Electronics
IC BINARY COUNTER 4-BIT 14DIP
NTE74HC161
NTE74HC161
NTE Electronics
IC BINARY COUNTER 4-BIT 16DIP
NTE74LS161A
NTE74LS161A
NTE Electronics
IC BINARY COUNTER 4-BIT 16DIP
NTE74LS192
NTE74LS192
NTE Electronics
IC BCD COUNTER 4-BIT 16DIP
NTE74LS90
NTE74LS90
NTE Electronics
IC DECADE COUNTER 4-BIT 14DIP
NTE74193 Description
The NTE74193 is a versatile and widely used 4-bit binary counter integrated circuit (IC) that is part of the NTE Electronics product line. This device is designed for various counting applications in digital electronics, including frequency division, event counting, and digital timing applications. Below is a detailed overview of the NTE74193, including its specifications, features, and applications.

## Overview

The NTE74193 is a synchronous 4-bit binary counter that can count up or down, making it suitable for a variety of counting tasks. It operates in a binary format, meaning it counts in base-2, which is fundamental in digital electronics. The device is designed to be used in conjunction with other digital logic components, making it a flexible choice for engineers and designers.

## Key Specifications

1. Counter Type:
- The NTE74193 is a synchronous up/down counter, which means that it can count in both ascending and descending order based on the control inputs.

2. Bit Capacity:
- The counter has a 4-bit capacity, allowing it to count from 0 to 15 in binary (0000 to 1111).

3. Supply Voltage:
- The device typically operates with a supply voltage (Vcc) ranging from 3V to 15V, making it compatible with a wide range of digital circuits.

4. Input Logic Levels:
- The NTE74193 accepts standard TTL (Transistor-Transistor Logic) input levels, which are commonly used in digital circuits.

5. Maximum Clock Frequency:
- The maximum clock frequency for reliable operation is typically around 5 MHz, depending on the supply voltage and load conditions.

6. Synchronous Operation:
- All counting operations are synchronized to the clock input, ensuring that the counter state changes only on the clock edge, which helps in reducing timing issues in digital circuits.

7. Control Inputs:
- The counter features control inputs for counting direction (up or down), enabling easy integration into various applications. The control inputs include:
- UP/DOWN: Determines the counting direction.
- LOAD: Allows loading a preset value into the counter.
- CLEAR: Resets the counter to zero.

8. Output:
- The counter provides four output lines (Q0 to Q3), representing the current count in binary format. These outputs can drive other digital logic components or be used for display purposes.

9. Power Dissipation:
- The typical power dissipation of the NTE74193 is low, making it suitable for battery-operated devices and applications where power efficiency is critical.

## Applications

The NTE74193 is used in a variety of applications, including:

- Digital Counters: Used in digital clocks, event counters, and frequency counters.
- Frequency Division: Employed in frequency division circuits for generating lower frequency signals from a higher frequency source.
- Timing Applications: Utilized in timing circuits where precise counting is required.
- Microcontroller Interfaces: Can be interfaced with microcontrollers for counting events or managing state changes.
- Educational Purposes: Commonly used in educational settings to teach students about digital counting and synchronous circuits.

## Conclusion

The NTE74193 is a robust and flexible 4-bit binary counter that offers a range of features suitable for various digital counting applications. Its ability to count both up and down, combined with its synchronous operation and TTL compatibility, makes it a valuable component in digital electronics. Whether used in consumer electronics, industrial applications, or educational projects, the NTE74193 provides reliable performance and ease of integration, making it a popular choice among engineers and designers.
NTE74193 Compare Parts
  • NTE74193 vs NTE74LS192
  • NTE74193 vs NTE74LS161A
  • NTE74193 vs NTE74HC161
  • NTE74193 vs NTE74C93
  • NTE74193 vs NTE4569B
  • NTE74193 vs NTE4522B
  • NTE74193 vs NTE4510B
  • NTE74193 vs NTE4026B
  • NTE74193 vs NTE4017B
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!