☰
NTE74C74
NTE74C74
Active
Description:  IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE74C74 Datasheet
History Price: $5.06000
In Stock: 7840
NTE74C74 Specification
Specification
Part No
NTE74C74
Category
Logic - Flip Flops
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
8 MHz
Max Propagation Delay @ V, Max CL
150ns @ 10V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
3V ~ 15V
Current - Quiescent (Iq)
60 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
NTE74C74 PDF Datasheet
NTE74C74 Related Parts
NTE4013B
NTE4013B
NTE Electronics
IC FF D-TYPE DUAL 14BIT 14DIP
NTE4027B
NTE4027B
NTE Electronics
IC FF JK TYPE DUAL 1BIT 16DIP
NTE74HC109
NTE74HC109
NTE Electronics
IC FF JK TYPE DUAL 1BIT 16DIP
NTE74HC273
NTE74HC273
NTE Electronics
IC FF D-TYPE SNGL 8BIT 20DIP
NTE74HC374
NTE74HC374
NTE Electronics
IC FF D-TYPE SNGL 8BIT 20DIP
NTE74HCT174
NTE74HCT174
NTE Electronics
IC FF D-TYPE SNGL 6BIT 16DIP
NTE74LS107
NTE74LS107
NTE Electronics
IC FF JK TYPE DUAL 1BIT 14DIP
NTE74LS377
NTE74LS377
NTE Electronics
IC FF D-TYPE SNGL 8BIT 20DIP
NTE74LS74A
NTE74LS74A
NTE Electronics
IC FF D-TYPE DUAL 1BIT 14DIP
NTE74C74 Compare Parts
  • NTE74C74 vs NTE74LS377
  • NTE74C74 vs NTE74LS107
  • NTE74C74 vs NTE74HCT174
  • NTE74C74 vs NTE74HC374
  • NTE74C74 vs NTE74HC273
  • NTE74C74 vs NTE74HC109
  • NTE74C74 vs NTE4027B
  • NTE74C74 vs NTE4013B
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!