☰
NTE74LS74A
NTE74LS74A
Active
Description:  IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE74LS74A Datasheet
History Price: $1.28000
In Stock: 9680
NTE74LS74A Specification
Specification
Part No
NTE74LS74A
Category
Logic - Flip Flops
Manufacturer
NTE Electronics
Series
74LS
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
25 MHz
Max Propagation Delay @ V, Max CL
40ns @ 5V, 15pF
Trigger Type
Positive Edge
Current - Output High, Low
400μA, 8mA
Voltage - Supply
4.75V ~ 5.25V
Current - Quiescent (Iq)
8 mA
Input Capacitance
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-DIP
Package / Case
14-DIP (0.300", 7.62mm)
NTE74LS74A PDF Datasheet
NTE74LS74A Related Parts
NTE4013B
NTE4013B
NTE Electronics
IC FF D-TYPE DUAL 14BIT 14DIP
NTE4027B
NTE4027B
NTE Electronics
IC FF JK TYPE DUAL 1BIT 16DIP
NTE74C74
NTE74C74
NTE Electronics
IC FF D-TYPE DUAL 1BIT 14DIP
NTE74HC109
NTE74HC109
NTE Electronics
IC FF JK TYPE DUAL 1BIT 16DIP
NTE74HC273
NTE74HC273
NTE Electronics
IC FF D-TYPE SNGL 8BIT 20DIP
NTE74HC374
NTE74HC374
NTE Electronics
IC FF D-TYPE SNGL 8BIT 20DIP
NTE74HCT174
NTE74HCT174
NTE Electronics
IC FF D-TYPE SNGL 6BIT 16DIP
NTE74LS107
NTE74LS107
NTE Electronics
IC FF JK TYPE DUAL 1BIT 14DIP
NTE74LS377
NTE74LS377
NTE Electronics
IC FF D-TYPE SNGL 8BIT 20DIP
NTE74LS74A Compare Parts
  • NTE74LS74A vs NTE74LS107
  • NTE74LS74A vs NTE74HCT174
  • NTE74LS74A vs NTE74HC374
  • NTE74LS74A vs NTE74HC273
  • NTE74LS74A vs NTE74HC109
  • NTE74LS74A vs NTE74C74
  • NTE74LS74A vs NTE4027B
  • NTE74LS74A vs NTE4013B
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!