☰
NTE928M
NTE928M
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE928M Datasheet
History Price: $2.06000
In Stock: 19480
NTE928M Specification
Specification
Part No
NTE928M
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
80 nA
Voltage - Input Offset
2 mV
Current - Supply
1.5mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
NTE928M PDF Datasheet
NTE928M Related Parts
NTE778A
NTE778A
NTE Electronics
IC OPAMP GP 2 CIRCUIT 8DIP
NTE857M
NTE857M
NTE Electronics
IC OPAMP JFET 1 CIRC 8MINI DIP
NTE858M
NTE858M
NTE Electronics
IC OPAMP JFET 2 CIRC 8MINI DIP
NTE859
NTE859
NTE Electronics
IC OPAMP JFET 4 CIRCUIT 14DIP
NTE891M
NTE891M
NTE Electronics
IC AUDIO 2 CIRCUIT 8MINI DIP
NTE938M
NTE938M
NTE Electronics
IC OPAMP GP 1 CIRCUIT 8DIP
NTE941M
NTE941M
NTE Electronics
IC OPAMP GP 1 CIRCUIT 14DIP
NTE944M
NTE944M
NTE Electronics
IC OPAMP GP 1 CIRCUIT 8MINI DIP
NTE975
NTE975
NTE Electronics
IC OPAMP GP 1 CIRCUIT 8MINI DIP
NTE987
NTE987
NTE Electronics
IC OPAMP GP 4 CIRCUIT 14DIP
NTE996
NTE996
NTE Electronics
IC OPAMP TRANSCOND 1 CIRC 8DIP
NTE997
NTE997
NTE Electronics
IC OPAMP GP 4 CIRCUIT 14DIP
NTE928M Compare Parts
  • NTE928M vs NTE996
  • NTE928M vs NTE987
  • NTE928M vs NTE975
  • NTE928M vs NTE944M
  • NTE928M vs NTE941M
  • NTE928M vs NTE938M
  • NTE928M vs NTE891M
  • NTE928M vs NTE859
  • NTE928M vs NTE858M
  • NTE928M vs NTE857M
  • NTE928M vs NTE778A
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.