☰
NTE996
NTE996
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 8DIP
Manufacturer:  NTE Electronics
Datasheet:   NTE996 Datasheet
History Price: $9.56000
In Stock: 27400
NTE996 Specification
Specification
Part No
NTE996
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Transconductance
Number of Circuits
1
Output Type
-
Slew Rate
50V/μs
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
80 μA
Voltage - Input Offset
2 mV
Current - Supply
1.1mA
Current - Output / Channel
500 μA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
NTE996 PDF Datasheet
NTE996 Related Parts
NTE778A
NTE778A
NTE Electronics
IC OPAMP GP 2 CIRCUIT 8DIP
NTE857M
NTE857M
NTE Electronics
IC OPAMP JFET 1 CIRC 8MINI DIP
NTE858M
NTE858M
NTE Electronics
IC OPAMP JFET 2 CIRC 8MINI DIP
NTE859
NTE859
NTE Electronics
IC OPAMP JFET 4 CIRCUIT 14DIP
NTE891M
NTE891M
NTE Electronics
IC AUDIO 2 CIRCUIT 8MINI DIP
NTE928M
NTE928M
NTE Electronics
IC OPAMP GP 2 CIRCUIT 8DIP
NTE938M
NTE938M
NTE Electronics
IC OPAMP GP 1 CIRCUIT 8DIP
NTE941M
NTE941M
NTE Electronics
IC OPAMP GP 1 CIRCUIT 14DIP
NTE944M
NTE944M
NTE Electronics
IC OPAMP GP 1 CIRCUIT 8MINI DIP
NTE975
NTE975
NTE Electronics
IC OPAMP GP 1 CIRCUIT 8MINI DIP
NTE987
NTE987
NTE Electronics
IC OPAMP GP 4 CIRCUIT 14DIP
NTE997
NTE997
NTE Electronics
IC OPAMP GP 4 CIRCUIT 14DIP
NTE996 Description
The NTE996 is a high-performance silicon NPN transistor manufactured by NTE Electronics. It is designed for a variety of applications, including audio amplification, switching, and general-purpose use in electronic circuits. The NTE996 is particularly valued for its reliability, efficiency, and versatility, making it a popular choice among engineers and hobbyists alike.

## Overview

The NTE996 is a medium-power transistor that operates in the NPN configuration. It is housed in a TO-220 package, which allows for effective heat dissipation and makes it suitable for applications requiring higher power handling. This transistor is commonly used in audio amplifiers, power supply circuits, and other applications where moderate to high current handling is necessary.

## Key Specifications

1. Type: NPN Transistor
2. Package: TO-220
3. Maximum Collector-Emitter Voltage (Vce): 60V
4. Maximum Collector-Base Voltage (Vcb): 60V
5. Maximum Emitter-Base Voltage (Veb): 5V
6. Collector Current (Ic): 8A
7. Power Dissipation (Pd): 65W (with proper heat sinking)
8. DC Current Gain (hFE): 50 to 150 (at Ic = 4A, Vce = 10V)
9. Transition Frequency (fT): 3MHz (typical)
10. Storage and Operating Temperature Range: -65°C to +150°C

## Electrical Characteristics

- Collector-Emitter Saturation Voltage (Vce(sat)): Typically around 1.5V at Ic = 4A.
- Emitter-Base Saturation Voltage (Veb(sat)): Typically around 1.5V at Ic = 4A.
- Base Current (Ib): The base current required to drive the transistor into saturation is typically around 1/10th of the collector current.

## Thermal Characteristics

- Thermal Resistance, Junction to Ambient (RθJA): Approximately 50°C/W (with proper heat sinking).
- Thermal Resistance, Junction to Case (RθJC): Approximately 3°C/W.

## Applications

The NTE996 is suitable for a wide range of applications, including:

- Audio Amplifiers: It is commonly used in audio amplifier circuits due to its ability to handle significant power levels while maintaining good linearity and low distortion.
- Power Switching: The NTE996 can be used in power switching applications, where it can control larger loads with a small input signal.
- Voltage Regulators: It is often employed in voltage regulation circuits, providing stable output under varying load conditions.
- General Purpose: Its versatility makes it suitable for various general-purpose applications in consumer electronics, industrial equipment, and automotive systems.

## Conclusion

The NTE996 transistor is a robust and efficient choice for a variety of electronic applications. Its high current handling capability, combined with its reliable performance, makes it an excellent option for audio amplification, power switching, and other demanding applications. When designing circuits with the NTE996, it is essential to consider the maximum ratings and ensure that the transistor operates within its specified limits to achieve optimal performance and longevity. Proper heat management is also crucial, especially in high-power applications, to prevent thermal runaway and ensure the reliability of the device.
NTE996 Compare Parts
  • NTE996 vs NTE987
  • NTE996 vs NTE975
  • NTE996 vs NTE944M
  • NTE996 vs NTE941M
  • NTE996 vs NTE938M
  • NTE996 vs NTE928M
  • NTE996 vs NTE891M
  • NTE996 vs NTE859
  • NTE996 vs NTE858M
  • NTE996 vs NTE857M
  • NTE996 vs NTE778A
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.