MCF5475VR266
MCF5475VR266
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 388PBGA
Manufacturer:  NXP Semiconductors
History Price: $91.80000
In Stock: 39600
MCF5475VR266 Specification
Specification
Part No
MCF5475VR266
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
MCF547x
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Coldfire V4E
Core Size
32-Bit Single-Core
Speed
266MHz
Connectivity
EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals
DMA, PWM, WDT
Number of I/O
99
Program Memory Size
-
Program Memory Type
ROMless
EEPROM Size
-
RAM Size
32K x 8
Voltage - Supply (Vcc/Vdd)
1.43V ~ 1.58V
Data Converters
-
Oscillator Type
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
388-PBGA (27x27)
MCF5475VR266 PDF Datasheet
MCF5475VR266 Related Parts
MCF51AC128ACFUE
MCF51AC128ACFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACFUE
MCF51AC128ACFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128ACLKE
MCF51AC128ACLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128ACPUE
MCF51AC128ACPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128ACPUE557
MCF51AC128ACPUE557
NXP Semiconductors
MICROCONTROLLER, 32-BIT, FLASH,
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVFUE
MCF51AC128AVFUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64QFP
MCF51AC128AVLKE
MCF51AC128AVLKE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 80LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
Freescale Semiconductor
IC MCU 32BIT 128KB FLASH 64LQFP
MCF51AC128AVPUE
MCF51AC128AVPUE
NXP Semiconductors
IC MCU 32BIT 128KB FLASH 64LQFP
MCF5475VR266 Description
Overview of NXP Semiconductors MCF5475VR266

The NXP Semiconductors MCF5475VR266 is a highly integrated microprocessor designed for embedded applications, particularly in networking and telecommunications. It is part of the ColdFire family and is known for its performance, low power consumption, and rich set of features. This processor is particularly suitable for applications requiring high processing power and efficient data handling.

Key Specifications

- Architecture: 32-bit ColdFire architecture
- Clock Speed: 266 MHz
- Core Voltage: 1.8V to 2.0V
- I/O Voltage: 3.3V
- Cache Memory:
- L1 Cache: 16 KB instruction cache and 16 KB data cache
- L2 Cache: 256 KB unified cache
- Memory Interface: Supports SDRAM and SRAM with a 32-bit data bus
- External Bus Interface: 32-bit multiplexed address/data bus
- DMA Controller: Integrated DMA controller for efficient data transfer
- Interrupt Controller: Supports up to 64 external interrupts
- Timers: Multiple timers for real-time applications
- Power Management: Low power modes for energy efficiency
- Package Type: Available in a 256-pin PBGA (Plastic Ball Grid Array)

Performance Features

The MCF5475VR266 is designed to deliver high performance for demanding applications. Its ColdFire architecture allows for efficient instruction execution, and the high clock speed of 266 MHz ensures that it can handle complex tasks with ease. The integrated cache memory significantly improves data access times, enhancing overall system performance.

Connectivity Options

This microprocessor supports various connectivity options, making it versatile for different applications. It includes:

- Ethernet Controller: Integrated 10/100 Mbps Ethernet MAC for networking applications.
- Serial Interfaces: Multiple UARTs, SPI, and I2C interfaces for communication with peripheral devices.
- USB Support: USB 2.0 host and device support for connecting to a wide range of devices.

Application Areas

The MCF5475VR266 is suitable for a variety of applications, including:

- Networking Equipment: Routers, switches, and gateways that require high-speed data processing.
- Telecommunications: Base stations and other telecom infrastructure that demand reliable performance.
- Industrial Control: Automation systems that benefit from real-time processing capabilities.
- Consumer Electronics: Devices that require efficient processing and connectivity.

Development Support

NXP provides extensive development support for the MCF5475VR266, including:

- Development Kits: Evaluation boards and development kits to facilitate rapid prototyping.
- Software Development Tools: Comprehensive software development environments, including compilers and debuggers.
- Documentation: Detailed technical documentation, including datasheets and application notes, to assist developers in leveraging the full capabilities of the processor.

Conclusion

The NXP Semiconductors MCF5475VR266 is a powerful and versatile microprocessor that meets the needs of modern embedded applications. With its robust specifications, high performance, and extensive connectivity options, it is an excellent choice for developers looking to create efficient and reliable systems in networking, telecommunications, and beyond.
MCF5475VR266 Compare Parts
  • MCF5475VR266 vs MCF5485CVR200
  • MCF5475VR266 vs MCF5484CZP200
  • MCF5475VR266 vs MCF5484CVR200
  • MCF5475VR266 vs MCF5483CZP166
  • MCF5475VR266 vs MCF5483CVR166
  • MCF5475VR266 vs MCF5483CVR166
  • MCF5475VR266 vs MCF5482CZP166
  • MCF5475VR266 vs MCF5482CZP166
  • MCF5475VR266 vs MCF5482CVR166
  • MCF5475VR266 vs MCF5481CZP166
  • MCF5475VR266 vs MCF5481CVR166
  • MCF5475VR266 vs MCF5481CVR166
  • MCF5475VR266 vs MCF5480CZP166
  • MCF5475VR266 vs MCF5480CZP166
  • MCF5475VR266 vs MCF5480CZP166
  • MCF5475VR266 vs MCF5480CVR166
  • MCF5475VR266 vs MCF5480CVR166
  • MCF5475VR266 vs MCF5475ZP266
  • MCF5475VR266 vs MCF5475ZP266
  • MCF5475VR266 vs MCF5475ZP200
  • MCF5475VR266 vs MCF5475VR200
  • MCF5475VR266 vs MCF5475VR200
  • MCF5475VR266 vs MCF5474ZP266
  • MCF5475VR266 vs MCF5474ZP266
  • MCF5475VR266 vs MCF5474ZP200
  • MCF5475VR266 vs MCF5474VR266
  • MCF5475VR266 vs MCF5474VR200
  • MCF5475VR266 vs MCF5474VR200
  • MCF5475VR266 vs MCF5473ZP200
  • MCF5475VR266 vs MCF5473ZP200
  • MCF5475VR266 vs MCF5473VR200
  • MCF5475VR266 vs MCF5472ZP200
  • MCF5475VR266 vs MCF5472ZP200
  • MCF5475VR266 vs MCF5472ZP200
  • MCF5475VR266 vs MCF5472VR200
  • MCF5475VR266 vs MCF5471ZP200
  • MCF5475VR266 vs MCF5471VR200
  • MCF5475VR266 vs MCF5470ZP200
  • MCF5475VR266 vs MCF5470VR200
  • MCF5475VR266 vs MCF5470VR200
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.