OV02A10-A41A
OV02A10-A41A
Active
Description:  PROTOTYPING MODULE CSP
Manufacturer:  OmniVision Technologies
History Price: Active
In Stock: 8400
OV02A10-A41A Specification
Specification
Part No
OV02A10-A41A
Category
Linear - Video Processing
Manufacturer
OmniVision Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Applications
-
Standards
-
Control Interface
-
Voltage - Supply
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
OV02A10-A41A Related Parts
OV00538-B88G
OV00538-B88G
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 88BGA
OV00420-A36G
OV00420-A36G
OmniVision Technologies
IC VID ANALG-TO-DGT INTER 36WCSP
OV00426-B64G
OV00426-B64G
OmniVision Technologies
IC VID ANALOG-TO-DGT INTER 64BGA
OV00480-B81G-1C
OV00480-B81G-1C
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 81BGA
OV00480-B81G-TC
OV00480-B81G-TC
OmniVision Technologies
IC VIDEO CAM BRIDGE PROC 81BGA
OV00488-B81G-1C
OV00488-B81G-1C
OmniVision Technologies
IC ASIC TV ENCODER 81BGA
OV00490-B00G-1B
OV00490-B00G-1B
OmniVision Technologies
IC VIDEO PROCESSOR 100BGA
OV00490-B00G-TB
OV00490-B00G-TB
OmniVision Technologies
IC VIDEO PROCESSOR 100BGA
OV00493-B69G-1A
OV00493-B69G-1A
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00493-B69G-TA
OV00493-B69G-TA
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00495-U69G-2C
OV00495-U69G-2C
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV00495-U69G-TC
OV00495-U69G-TC
OmniVision Technologies
IC VIDEO PROCESSOR 169BGA
OV02A10-A41A Description
The OmniVision Technologies OV02A10-A41A is a high-performance image sensor designed for a variety of applications, particularly in the fields of mobile devices, automotive, and security cameras. This sensor is part of OmniVision%27s extensive portfolio of CMOS image sensors, known for their advanced imaging capabilities, low power consumption, and compact design.

## Key Features

1. High Resolution: The OV02A10-A41A features a resolution of 2 megapixels, providing clear and detailed images suitable for various applications, including video conferencing, surveillance, and mobile photography.

2. Small Pixel Size: With a pixel size of 1.75 micrometers, the sensor is designed to capture high-quality images in a compact form factor, making it ideal for integration into small devices.

3. High Dynamic Range (HDR): The sensor supports high dynamic range imaging, allowing it to capture details in both bright and dark areas of a scene. This feature is particularly useful in challenging lighting conditions.

4. Low Light Performance: The OV02A10-A41A is optimized for low-light performance, enabling it to produce clear images even in dimly lit environments. This is achieved through advanced noise reduction techniques and efficient pixel design.

5. Integrated Image Signal Processor (ISP): The sensor includes an integrated ISP, which enhances image quality by performing various processing tasks such as noise reduction, color correction, and image enhancement.

6. Multiple Output Formats: The OV02A10-A41A supports various output formats, including RAW and YUV, providing flexibility for different application requirements.

7. High Frame Rate: The sensor can achieve high frame rates, making it suitable for applications that require smooth video capture, such as video streaming and real-time monitoring.

8. Compact Package: The sensor is available in a small package size, facilitating easy integration into various devices without compromising performance.

## Electrical Specifications

- Sensor Type: CMOS
- Resolution: 2 Megapixels (1600 x 1200)
- Pixel Size: 1.75 µm
- Dynamic Range: Up to 70 dB
- Frame Rate: Up to 60 fps at full resolution
- Supply Voltage: 2.8V to 3.3V
- Power Consumption: Low power operation, typically around 100 mW during active mode
- Operating Temperature Range: -30°C to +70°C
- Interface: MIPI CSI-2 interface for high-speed data transfer

## Applications

The OmniVision OV02A10-A41A is suitable for a wide range of applications, including:

- Mobile Devices: Ideal for smartphones and tablets, providing high-quality imaging capabilities for photography and video calls.
- Automotive Cameras: Can be used in advanced driver-assistance systems (ADAS) and rear-view cameras, enhancing safety and convenience.
- Security and Surveillance: Suitable for security cameras and monitoring systems, offering clear images in various lighting conditions.
- Smart Home Devices: Can be integrated into smart home products, such as video doorbells and home security systems, to provide enhanced monitoring capabilities.

## Conclusion

The OmniVision Technologies OV02A10-A41A is a versatile and high-performance image sensor that meets the demands of modern imaging applications. With its high resolution, low-light performance, and integrated processing capabilities, it is an excellent choice for manufacturers looking to deliver superior image quality in compact devices. For detailed specifications, application notes, and development resources, refer to the official OmniVision documentation.
OV02A10-A41A Compare Parts
  • OV02A10-A41A vs OV02A10-GA4A
  • OV02A10-A41A vs OV00798-U96G-2B
  • OV02A10-A41A vs OV00798-B56G-1B
  • OV02A10-A41A vs OV00788-U44G-1E
  • OV02A10-A41A vs OV00788-L28G-1E
  • OV02A10-A41A vs OV00788-L28G-1D
  • OV02A10-A41A vs OV00788-B46G-1D
  • OV02A10-A41A vs OV00570-B44G
  • OV02A10-A41A vs OV00550-B49G
  • OV02A10-A41A vs OV00495-U69G-TC
  • OV02A10-A41A vs OV00495-U69G-2C
  • OV02A10-A41A vs OV00493-B69G-TA
  • OV02A10-A41A vs OV00493-B69G-1A
  • OV02A10-A41A vs OV00490-B00G-TB
  • OV02A10-A41A vs OV00490-B00G-1B
  • OV02A10-A41A vs OV00488-B81G-1C
  • OV02A10-A41A vs OV00480-B81G-TC
  • OV02A10-A41A vs OV00480-B81G-1C
  • OV02A10-A41A vs OV00426-B64G
  • OV02A10-A41A vs OV00420-A36G
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed