Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 100151W-MIL
100151W-MIL
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100151W-MIL Datasheet
History Price: $20.00000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100151W-MIL Specification
Specification
Part No
100151W-MIL
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
100151W-MIL PDF Datasheet
100151W-MIL Datasheet
Click and Download: 100151W-MIL Datasheet
100151W-MIL Related Parts
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100331QC
onsemi
IC FF D-TYPE TRPL 1BIT 28PLCC
100151W-MIL Compare Parts
100151W-MIL vs 100353QCX
100151W-MIL vs 100353QC
100151W-MIL vs 100351SCX
100151W-MIL vs 100351SC
100151W-MIL vs 100351SC
100151W-MIL vs 100351QIX
100151W-MIL vs 100351QI
100151W-MIL vs 100351QCX
100151W-MIL vs 100351QCX
100151W-MIL vs 100351QC
100151W-MIL vs 100351QC
100151W-MIL vs 100351DC
100151W-MIL vs 100331SCX
100151W-MIL vs 100331SC
100151W-MIL vs 100331QIX
100151W-MIL vs 100331QIX
100151W-MIL vs 100331QI
100151W-MIL vs 100331QI
100151W-MIL vs 100331QCX
100151W-MIL vs 100331QCX
100151W-MIL vs 100331QC
100151W-MIL vs 100331QC
100151W-MIL vs 100331PC
100151W-MIL vs 100331J-QMLV
100151W-MIL vs 100331DC
100151W-MIL vs 100151J-MIL
100151W-MIL vs 100151DC
100151W-MIL vs 100135J-MIL
100151W-MIL vs 100135DC
100151W-MIL vs 100131W-MIL
100151W-MIL vs 100131J-MIL
100151W-MIL vs 100131DC
100151W-MIL vs 100353FM-MLS
100151W-MIL vs 100351WRQMLV
100151W-MIL vs 100351W-QMLV
100151W-MIL vs 100131FCQR
100151W-MIL vs 100131FCQL
100151W-MIL vs 100131FC
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping