Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi 100351QIX
100351QIX
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 6BIT 28PLCC
Manufacturer:
onsemi
Datasheet:
100351QIX Datasheet
History Price: Obsolete
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
100351QIX Specification
Specification
Part No
100351QIX
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Complementary
Number of Elements
1
Number of Bits per Element
6
Clock Frequency
375 MHz
Max Propagation Delay @ V, Max CL
-
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
-4.2V ~ -5.7V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Supplier Device Package
28-PLCC (11.43x11.43)
Package / Case
28-LCC (J-Lead)
100351QIX PDF Datasheet
100351QIX Datasheet
Click and Download: 100351QIX Datasheet
100351QIX Related Parts
100131DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100131W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100135DC
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100135J-MIL
National Semiconductor
J-K FLIP-FLOP, 100K SERIES
100151DC
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151J-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100151W-MIL
National Semiconductor
D FLIP-FLOP, 100K SERIES
100331DC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331J-QMLV
National Semiconductor
100331 - 100K SERIES, LOW POWER
100331PC
Fairchild Semiconductor
D FLIP-FLOP, 100K SERIES
100331QC
Fairchild Semiconductor
IC FF D-TYPE TRPL 1BIT 28PLCC
100351QIX Compare Parts
100351QIX vs 100353QCX
100351QIX vs 100353QC
100351QIX vs 100351SCX
100351QIX vs 100351SC
100351QIX vs 100351SC
100351QIX vs 100351QI
100351QIX vs 100351QCX
100351QIX vs 100351QCX
100351QIX vs 100351QC
100351QIX vs 100351QC
100351QIX vs 100351DC
100351QIX vs 100331SCX
100351QIX vs 100331SC
100351QIX vs 100331QIX
100351QIX vs 100331QIX
100351QIX vs 100331QI
100351QIX vs 100331QI
100351QIX vs 100331QCX
100351QIX vs 100331QCX
100351QIX vs 100331QC
100351QIX vs 100331QC
100351QIX vs 100331PC
100351QIX vs 100331J-QMLV
100351QIX vs 100331DC
100351QIX vs 100151W-MIL
100351QIX vs 100151J-MIL
100351QIX vs 100151DC
100351QIX vs 100135J-MIL
100351QIX vs 100135DC
100351QIX vs 100131W-MIL
100351QIX vs 100131J-MIL
100351QIX vs 100131DC
100351QIX vs 100353FM-MLS
100351QIX vs 100351WRQMLV
100351QIX vs 100351W-QMLV
100351QIX vs 100131FCQR
100351QIX vs 100131FCQL
100351QIX vs 100131FC
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping