Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74F181SPC
74F181SPC
Obsolete
Logic - Specialty Logic
Description:
ALU, F/FAST SERIES, 4-BIT, TTL
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F181SPC Datasheet
History Price: $6.68000
In Stock: 5000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F181SPC Specification
Specification
Part No
74F181SPC
Category
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-PDIP
74F181SPC PDF Datasheet
74F181SPC Datasheet
Click and Download: 74F181SPC Datasheet
74F181SPC Related Parts
74F1056SCX
Fairchild Semiconductor
DIODE TERMINATION ARRAY, 8-LINE
74F181PC
National Semiconductor
ALU, F/FAST SERIES, 4-BIT, TTL
74F181PC
onsemi
IC ARITHMETIC LOGIC 4BIT 24-DIP
74F182PC
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F182PC
onsemi
IC GENERATOR LOOKAHEAD 16-DIP
74F182SJ
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F182SJX
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F283PC
Fairchild Semiconductor
ADDER/SUBTRACTOR
74F283PC
National Semiconductor
ADD/SUBTRACT, F/FAST SERIES, 4 B
74F283PC
onsemi
IC FULL ADDER BINARY 4BIT 16-DIP
74F283SC
Fairchild Semiconductor
ADDER/SUBTRACTOR
74F283SC
National Semiconductor
ADDER/SUBTRACTOR, F/FAST SERIES,
74F181SPC Compare Parts
74F181SPC vs 74F583SC
74F181SPC vs 74F583PC
74F181SPC vs 74F583PC
74F181SPC vs 74F382SC
74F181SPC vs 74F382PC
74F181SPC vs 74F381SJ
74F181SPC vs 74F381SC
74F181SPC vs 74F381PC
74F181SPC vs 74F381PC
74F181SPC vs 74F381PC
74F181SPC vs 74F381LC
74F181SPC vs 74F283SJX
74F181SPC vs 74F283SJ
74F181SPC vs 74F283SCX
74F181SPC vs 74F283SC
74F181SPC vs 74F283SC
74F181SPC vs 74F283PC
74F181SPC vs 74F283PC
74F181SPC vs 74F283PC
74F181SPC vs 74F182SJX
74F181SPC vs 74F182SJ
74F181SPC vs 74F182PC
74F181SPC vs 74F182PC
74F181SPC vs 74F181PC
74F181SPC vs 74F181PC
74F181SPC vs 74F1056SCX
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund