☰
74F181PC
74F181PC
Obsolete
Description:  ALU, F/FAST SERIES, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74F181PC Datasheet
History Price: Obsolete
In Stock: 37280
74F181PC Specification
Specification
Part No
74F181PC
Category
Logic - Specialty Logic
Manufacturer
National Semiconductor
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
0℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-PDIP
74F181PC Related Parts
74F1056SCX
74F1056SCX
Fairchild Semiconductor
DIODE TERMINATION ARRAY, 8-LINE
74F181SPC
74F181SPC
Fairchild Semiconductor
ALU, F/FAST SERIES, 4-BIT, TTL
74F181SPC
74F181SPC
onsemi
IC ARITHMETIC LOGIC 4BIT 24-DIP
74F182PC
74F182PC
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F182PC
74F182PC
onsemi
IC GENERATOR LOOKAHEAD 16-DIP
74F182SJ
74F182SJ
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F182SJX
74F182SJX
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F283PC
74F283PC
Fairchild Semiconductor
ADDER/SUBTRACTOR
74F283PC
74F283PC
National Semiconductor
ADD/SUBTRACT, F/FAST SERIES, 4 B
74F283PC
74F283PC
onsemi
IC FULL ADDER BINARY 4BIT 16-DIP
74F283SC
74F283SC
Fairchild Semiconductor
ADDER/SUBTRACTOR
74F283SC
74F283SC
National Semiconductor
ADDER/SUBTRACTOR, F/FAST SERIES,
74F181PC Compare Parts
  • 74F181PC vs 74F583SC
  • 74F181PC vs 74F583PC
  • 74F181PC vs 74F583PC
  • 74F181PC vs 74F382SC
  • 74F181PC vs 74F382PC
  • 74F181PC vs 74F381SJ
  • 74F181PC vs 74F381SC
  • 74F181PC vs 74F381PC
  • 74F181PC vs 74F381PC
  • 74F181PC vs 74F381PC
  • 74F181PC vs 74F381LC
  • 74F181PC vs 74F283SJX
  • 74F181PC vs 74F283SJ
  • 74F181PC vs 74F283SCX
  • 74F181PC vs 74F283SC
  • 74F181PC vs 74F283SC
  • 74F181PC vs 74F283PC
  • 74F181PC vs 74F283PC
  • 74F181PC vs 74F283PC
  • 74F181PC vs 74F182SJX
  • 74F181PC vs 74F182SJ
  • 74F181PC vs 74F182PC
  • 74F181PC vs 74F182PC
  • 74F181PC vs 74F181SPC
  • 74F181PC vs 74F181SPC
  • 74F181PC vs 74F1056SCX
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund