Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi 74F573SCX
74F573SCX
Obsolete
Logic - Latches
Description:
IC LATCH OCTAL D TYPE 3ST 20SOIC
Manufacturer:
onsemi
Datasheet:
74F573SCX Datasheet
History Price: Obsolete
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74F573SCX Specification
Specification
Part No
74F573SCX
Category
Logic - Latches
Manufacturer
onsemi
Series
74F
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
5.3ns
Current - Output High, Low
3mA, 24mA
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
74F573SCX PDF Datasheet
74F573SCX Datasheet
Click and Download: 74F573SCX Datasheet
74F573SCX Related Parts
74F373DC
National Semiconductor
BUS DRIVER
74F373LC
National Semiconductor
BUS DRIVER
74F373MSA
Fairchild Semiconductor
BUS DRIVER
74F373MSA
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373MSAX
Fairchild Semiconductor
BUS DRIVER
74F373MSAX
onsemi
IC LATCH TRANSP OCT 3ST 20SSOP
74F373PC
Fairchild Semiconductor
BUS DRIVER
74F373PC
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1 FUN
74F373PC
onsemi
IC LATCH TRANSPARENT OCT 20-DIP
74F373SC
Fairchild Semiconductor
BUS DRIVER
74F373SC
onsemi
IC LATCH TRANSPARENT OCT 20-SOIC
74F373SCX
Fairchild Semiconductor
BUS DRIVER
74F573SCX Compare Parts
74F573SCX vs 74FCT843BSC
74F573SCX vs 74FCT841BSPC
74F573SCX vs 74FCT841BSCX
74F573SCX vs 74FCT841BSC
74F573SCX vs 74FCT841ASPC
74F573SCX vs 74FCT573SC
74F573SCX vs 74FCT573PC
74F573SCX vs 74FCT573CTSOG8
74F573SCX vs 74FCT573CTSOG
74F573SCX vs 74FCT573CTQG8
74F573SCX vs 74FCT573CTQG
74F573SCX vs 74FCT573ATSOG8
74F573SCX vs 74FCT573ATSOG
74F573SCX vs 74FCT573ATQG8
74F573SCX vs 74FCT573ATQG
74F573SCX vs 74FCT573ASCX
74F573SCX vs 74FCT573ASC
74F573SCX vs 74FCT573APC
74F573SCX vs 74FCT563PC
74F573SCX vs 74FCT373SC
74F573SCX vs 74FCT373PC
74F573SCX vs 74FCT373CTSOG8
74F573SCX vs 74FCT373CTSOG
74F573SCX vs 74FCT373CTQG8
74F573SCX vs 74FCT373CTQG
74F573SCX vs 74FCT373CTPYG8
74F573SCX vs 74FCT373CTPYG
74F573SCX vs 74FCT373ATSOG8
74F573SCX vs 74FCT373ATSOG
74F573SCX vs 74FCT373ATQG8
74F573SCX vs 74FCT373ATQG
74F573SCX vs 74FCT373ATPYG8
74F573SCX vs 74FCT373ATPYG
74F573SCX vs 74FCT373ASCX
74F573SCX vs 74FCT373ASC
74F573SCX vs 74FCT373APC
74F573SCX vs 74FCT3573QG8
74F573SCX vs 74FCT3573QG
74F573SCX vs 74FCT3573AQG8
74F573SCX vs 74FCT3573AQG
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend