☰
74F652SC
74F652SC
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24SOP
Manufacturer:  onsemi
Datasheet:   74F652SC Datasheet
History Price: Obsolete
In Stock: 19440
74F652SC Specification
Specification
Part No
74F652SC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74F
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOP
74F652SC PDF Datasheet
74F652SC Related Parts
74F125PC
74F125PC
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14DIP
74F125PC
74F125PC
onsemi
IC BUF NON-INVERT 5.5V 14DIP
74F125SC
74F125SC
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SC
74F125SC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SCX
74F125SCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SCX
74F125SCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SJ
74F125SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJ
74F125SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
74F125SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
74F125SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F2240QC
74F2240QC
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74F2240QCX
74F2240QCX
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74F652SC Compare Parts
  • 74F652SC vs 74FST6800DW
  • 74F652SC vs 74FST6800DT
  • 74F652SC vs 74FST3861QS
  • 74F652SC vs 74FST3861DW
  • 74F652SC vs 74FST3861DT
  • 74F652SC vs 74FST3384QS
  • 74F652SC vs 74FST3384DT
  • 74F652SC vs 74FST3345QS
  • 74F652SC vs 74FST3345DW
  • 74F652SC vs 74FST3345DT
  • 74F652SC vs 74FST3245QS
  • 74F652SC vs 74FST3245DW
  • 74F652SC vs 74FST3245DT
  • 74F652SC vs 74FST3244QS
  • 74F652SC vs 74FST3244DW
  • 74F652SC vs 74FST3244DT
  • 74F652SC vs 74FST3126QS
  • 74F652SC vs 74FST3126DT
  • 74F652SC vs 74FST3126D
  • 74F652SC vs 74FST3125QS
  • 74F652SC vs 74FST3125D
  • 74F652SC vs 74FR9245MSA
  • 74F652SC vs 74FR543SPC
  • 74F652SC vs 74FR245SJ
  • 74F652SC vs 74FR245PC
  • 74F652SC vs 74FR244SJX
  • 74F652SC vs 74FR244SJ
  • 74F652SC vs 74FR244SJ
  • 74F652SC vs 74FR244SCX
  • 74F652SC vs 74FR244PC
  • 74F652SC vs 74FR2244SJ
  • 74F652SC vs 74FR2244SC
  • 74F652SC vs 74FR16541SSC
  • 74F652SC vs 74FR16541QC
  • 74F652SC vs 74FR16540SSC
  • 74F652SC vs 74FR16540QC
  • 74F652SC vs 74FR16245SSC
  • 74F652SC vs 74FR16245QC
  • 74F652SC vs 74FCT827BSPC
  • 74F652SC vs 74FCT827BSC
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great