Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ onsemi 74FR244PC
74FR244PC
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUF NON-INVERT 5.5V 20DIP
Manufacturer:
onsemi
Datasheet:
74FR244PC Datasheet
History Price: Obsolete
In Stock: 46480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74FR244PC Specification
Specification
Part No
74FR244PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
74FR
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
15mA, 64mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74FR244PC PDF Datasheet
74FR244PC Datasheet
Click and Download: 74FR244PC Datasheet
74FR244PC Related Parts
74F125PC
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14DIP
74F125PC
onsemi
IC BUF NON-INVERT 5.5V 14DIP
74F125SC
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74F125SCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74F125SJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74F125SJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74F2240QC
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74F2240QCX
Fairchild Semiconductor
IC BUFFER INVERT 5.5V 28PLCC
74FR244PC Compare Parts
74FR244PC vs 74FST6800DW
74FR244PC vs 74FST6800DT
74FR244PC vs 74FST3861QS
74FR244PC vs 74FST3861DW
74FR244PC vs 74FST3861DT
74FR244PC vs 74FST3384QS
74FR244PC vs 74FST3384DT
74FR244PC vs 74FST3345QS
74FR244PC vs 74FST3345DW
74FR244PC vs 74FST3345DT
74FR244PC vs 74FST3245QS
74FR244PC vs 74FST3245DW
74FR244PC vs 74FST3245DT
74FR244PC vs 74FST3244QS
74FR244PC vs 74FST3244DW
74FR244PC vs 74FST3244DT
74FR244PC vs 74FST3126QS
74FR244PC vs 74FST3126DT
74FR244PC vs 74FST3126D
74FR244PC vs 74FST3125QS
74FR244PC vs 74FST3125D
74FR244PC vs 74FR9245MSA
74FR244PC vs 74FR543SPC
74FR244PC vs 74FR245SJ
74FR244PC vs 74FR245PC
74FR244PC vs 74FR244SJX
74FR244PC vs 74FR244SJ
74FR244PC vs 74FR244SJ
74FR244PC vs 74FR244SCX
74FR244PC vs 74FR2244SJ
74FR244PC vs 74FR2244SC
74FR244PC vs 74FR16541SSC
74FR244PC vs 74FR16541QC
74FR244PC vs 74FR16540SSC
74FR244PC vs 74FR16540QC
74FR244PC vs 74FR16245SSC
74FR244PC vs 74FR16245QC
74FR244PC vs 74FCT827BSPC
74FR244PC vs 74FCT827BSC
74FR244PC vs 74FCT621TSOG8
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend