☰
CAT9554YGI
CAT9554YGI
Obsolete
Description:  IC XPND 400KHZ I2C SMBUS 16TSSOP
Manufacturer:  onsemi
Datasheet:   CAT9554YGI Datasheet
History Price: $0.37000
In Stock: 14420
CAT9554YGI Specification
Specification
Part No
CAT9554YGI
Category
Interface - I/O Expanders
Manufacturer
onsemi
Series
CAT9554
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
8
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Open Collector, Open Drain, Push-Pull
Current - Output Source/Sink
10mA, 24mA
Clock Frequency
400 kHz
Voltage - Supply
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CAT9554YGI Related Parts
CAT9534HV4I-GT2
CAT9534HV4I-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16TQFN
CAT9534WI-G
CAT9534WI-G
onsemi
PARALLEL I/O PORT, 8-BIT, 8 I/O,
CAT9534WI-G
CAT9534WI-G
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9534WI-GT2
CAT9534WI-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9534YI-GT2
CAT9534YI-GT2
onsemi
IC XPND 400KHZ I2C SMBUS 16TSSOP
CAT9554AHV4I-GT2
CAT9554AHV4I-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16TQFN
CAT9554AWI-GT2
CAT9554AWI-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9554AYI-GT2
CAT9554AYI-GT2
onsemi
IC XPND 400KHZ I2C SMBUS 16TSSOP
CAT9554HV4I-GT2
CAT9554HV4I-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16TQFN
CAT9554WI-G
CAT9554WI-G
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9554WI-GT2
CAT9554WI-GT2
onsemi
IC XPNDR 400KHZ I2C SMBUS 16SOIC
CAT9554YI-GT2
CAT9554YI-GT2
onsemi
IC XPND 400KHZ I2C SMBUS 16TSSOP
CAT9554YGI Compare Parts
  • CAT9554YGI vs CAT9555YI
  • CAT9554YGI vs CAT9555WI-T1
  • CAT9554YGI vs CAT9555HV6I-T2
  • CAT9554YGI vs CAT9555HV6I-GT2
  • CAT9554YGI vs CAT9555HV6I-G
  • CAT9554YGI vs CAT9555HV6I
  • CAT9554YGI vs CAT9555HT6I-GT2
  • CAT9554YGI vs CAT9554YI-GT2
  • CAT9554YGI vs CAT9554WI-GT2
  • CAT9554YGI vs CAT9554WI-G
  • CAT9554YGI vs CAT9554HV4I-GT2
  • CAT9554YGI vs CAT9554AYI-GT2
  • CAT9554YGI vs CAT9554AWI-GT2
  • CAT9554YGI vs CAT9554AHV4I-GT2
  • CAT9554YGI vs CAT9534YI-GT2
  • CAT9554YGI vs CAT9534WI-GT2
  • CAT9554YGI vs CAT9534WI-G
  • CAT9554YGI vs CAT9534WI-G
  • CAT9554YGI vs CAT9534HV4I-GT2
  • CAT9554YGI vs CAT9554AYGI-T2
  • CAT9554YGI vs CAT9554AYGI
  • CAT9554YGI vs CAT9554AWGI-T2
  • CAT9554YGI vs CAT9555HV6I-GT2
  • CAT9554YGI vs CAT9554HV6I
  • CAT9554YGI vs CAT9554HV4I-GT2
  • CAT9554YGI vs CAT9554HV4I
  • CAT9554YGI vs CAT9554AYI-G
  • CAT9554YGI vs CAT9554AYGI-T2
  • CAT9554YGI vs CAT9554AYGI
  • CAT9554YGI vs CAT9554AWGI-T2
  • CAT9554YGI vs CAT9534YI-GT2
  • CAT9554YGI vs CAT9534YI-G
  • CAT9554YGI vs CAT9534WI-GT2
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!