Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ onsemi CD4007CN
CD4007CN
Obsolete
Logic - Specialty Logic
Description:
IC INVERTER COMP PR DUAL 14-DIP
Manufacturer:
onsemi
Datasheet:
CD4007CN Datasheet
History Price: Obsolete
In Stock: 44080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4007CN Specification
Specification
Part No
CD4007CN
Category
Logic - Specialty Logic
Manufacturer
onsemi
Series
4000B
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 15V
Number of Bits
3
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-MDIP
CD4007CN PDF Datasheet
CD4007CN Datasheet
Click and Download: CD4007CN Datasheet
CD4007CN Related Parts
CD4007AK
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007CM
onsemi
IC INVERTER COMP PR DUAL 14SOIC
CD4007UBD
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBE
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
CD4007UBE98
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBEG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
CD4007UBM
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-SOIC
CD4007UBM96
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SOIC
CD4007UBMT
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SOIC
CD4007UBNSR
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4007UBNSRG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4007UBPW
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
CD4007CN Compare Parts
CD4007CN vs CD4527BPWR
CD4007CN vs CD4527BPW
CD4007CN vs CD4527BNSR
CD4007CN vs CD4527BK3
CD4007CN vs CD4527BEG4
CD4007CN vs CD4527BE
CD4007CN vs CD4527BD3
CD4007CN vs CD4519BCN
CD4007CN vs CD4089BPWR
CD4007CN vs CD4089BPWG4
CD4007CN vs CD4089BPWE4
CD4007CN vs CD4089BPW
CD4007CN vs CD4089BNSR
CD4007CN vs CD4089BNS
CD4007CN vs CD4089BFX
CD4007CN vs CD4089BF3A
CD4007CN vs CD4089BEG4
CD4007CN vs CD4089BEE4
CD4007CN vs CD4089BE
CD4007CN vs CD4089BE
CD4007CN vs CD4038BFX
CD4007CN vs CD4038BF
CD4007CN vs CD40182BD
CD4007CN vs CD40117BPWRG4
CD4007CN vs CD40117BPWRE4
CD4007CN vs CD40117BPWR
CD4007CN vs CD40117BPWG4
CD4007CN vs CD40117BPWE4
CD4007CN vs CD40117BPW
CD4007CN vs CD40117BNSRG4
CD4007CN vs CD40117BNSRE4
CD4007CN vs CD40117BNSR
CD4007CN vs CD40117BMT
CD4007CN vs CD40117BMG4
CD4007CN vs CD40117BME4
CD4007CN vs CD40117BM96G4
CD4007CN vs CD40117BM96E4
CD4007CN vs CD40117BM96
CD4007CN vs CD40117BM
CD4007CN vs CD40117BE
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you