☰
CD4007UBMT
CD4007UBMT
Active
Description:  IC DUAL COMPL PAIR W/INV 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4007UBMT Datasheet
History Price: $1.20000
In Stock: 25280
CD4007UBMT Specification
Specification
Part No
CD4007UBMT
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
Number of Bits
3
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4007UBMT Related Parts
CD4007AK
CD4007AK
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007CM
CD4007CM
onsemi
IC INVERTER COMP PR DUAL 14SOIC
CD4007CN
CD4007CN
onsemi
IC INVERTER COMP PR DUAL 14-DIP
CD4007UBD
CD4007UBD
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBE
CD4007UBE
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
CD4007UBE98
CD4007UBE98
Harris Corporation
CMOS TRIPLE 1-INPUT INVERT GATE
CD4007UBEG4
CD4007UBEG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
CD4007UBM
CD4007UBM
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-SOIC
CD4007UBM96
CD4007UBM96
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SOIC
CD4007UBNSR
CD4007UBNSR
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4007UBNSRG4
CD4007UBNSRG4
Texas Instruments
IC DUAL COMPL PAIR W/INV 14SO
CD4007UBPW
CD4007UBPW
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
CD4007UBMT Compare Parts
  • CD4007UBMT vs CD4527BPWR
  • CD4007UBMT vs CD4527BPW
  • CD4007UBMT vs CD4527BNSR
  • CD4007UBMT vs CD4527BK3
  • CD4007UBMT vs CD4527BEG4
  • CD4007UBMT vs CD4527BE
  • CD4007UBMT vs CD4527BD3
  • CD4007UBMT vs CD4519BCN
  • CD4007UBMT vs CD4089BPWR
  • CD4007UBMT vs CD4089BPWG4
  • CD4007UBMT vs CD4089BPWE4
  • CD4007UBMT vs CD4089BPW
  • CD4007UBMT vs CD4089BNSR
  • CD4007UBMT vs CD4089BNS
  • CD4007UBMT vs CD4089BFX
  • CD4007UBMT vs CD4089BF3A
  • CD4007UBMT vs CD4089BEG4
  • CD4007UBMT vs CD4089BEE4
  • CD4007UBMT vs CD4089BE
  • CD4007UBMT vs CD4089BE
  • CD4007UBMT vs CD4038BFX
  • CD4007UBMT vs CD4038BF
  • CD4007UBMT vs CD40182BD
  • CD4007UBMT vs CD40117BPWRG4
  • CD4007UBMT vs CD40117BPWRE4
  • CD4007UBMT vs CD40117BPWR
  • CD4007UBMT vs CD40117BPWG4
  • CD4007UBMT vs CD40117BPWE4
  • CD4007UBMT vs CD40117BPW
  • CD4007UBMT vs CD40117BNSRG4
  • CD4007UBMT vs CD40117BNSRE4
  • CD4007UBMT vs CD40117BNSR
  • CD4007UBMT vs CD40117BMT
  • CD4007UBMT vs CD40117BMG4
  • CD4007UBMT vs CD40117BME4
  • CD4007UBMT vs CD40117BM96G4
  • CD4007UBMT vs CD40117BM96E4
  • CD4007UBMT vs CD40117BM96
  • CD4007UBMT vs CD40117BM
  • CD4007UBMT vs CD40117BE
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you