☰
CD4050BCSJX
CD4050BCSJX
Obsolete
Description:  IC BUFFER NON-INVERT 15V 16SOP
Manufacturer:  onsemi
Datasheet:   CD4050BCSJX Datasheet
History Price: Obsolete
In Stock: 27440
CD4050BCSJX Specification
Specification
Part No
CD4050BCSJX
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
onsemi
Series
4000B
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Push-Pull
Current - Output High, Low
12mA, 40mA
Voltage - Supply
3V ~ 15V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
CD4050BCSJX Related Parts
CD4009UBF
CD4009UBF
Harris Corporation
IC BUFFER INVERT 18V 16CDIP
CD40105BK
CD40105BK
Harris Corporation
4-BIT X 16 FIFO BUFFER REGISTER
CD4010BD3
CD4010BD3
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BE
CD4010BE
Texas Instruments
IC BUFFER NON-INVERT 18V 16DIP
CD4010BEX
CD4010BEX
Harris Corporation
IC BUFFER NON-INVERT 18V 16DIP
CD4010BF
CD4010BF
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BFX
CD4010BFX
Harris Corporation
IC BUFFER NON-INVERT 18V 16CDIP
CD4010BM
CD4010BM
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96
CD4010BM96
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96E4
CD4010BM96E4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BM96G4
CD4010BM96G4
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4010BMT
CD4010BMT
Texas Instruments
IC BUFFER NON-INVERT 18V 16SOIC
CD4050BCSJX Description

The CD4050BCSJX is a hex buffer and inverter integrated circuit, which is part of the CD4000 series of CMOS logic devices. This IC is designed for high-speed and low-power applications, making it suitable for a wide range of digital circuits. The device can be used to convert signals, drive heavy loads, or isolate different parts of a circuit.

## Key Features

1. Hex Buffer/ Inverter Functionality: The CD4050BCSJX contains six independent buffer/inverter gates, allowing users to handle multiple signals simultaneously.

2. Wide Supply Voltage Range: It operates over a wide voltage range, typically from 3V to 15V, accommodating various application requirements.

3. Low Power Consumption: The device is designed to consume minimal power, making it ideal for battery-powered and energy-efficient applications.

4. High Noise Immunity: With its robust design, the CD4050BCSJX offers excellent noise immunity, ensuring reliable operation in noisy environments.

5. CMOS Technology: Utilizing complementary metal-oxide-semiconductor (CMOS) technology, the chip benefits from low static power dissipation and high noise margins.

## Specifications

Below are the detailed specifications for the ON Semiconductor CD4050BCSJX:

| Parameter | Value |
|-------------------------------------------------|----------------------------------|
| Type | Hex Buffer/Inverter |
| Number of Gates | 6 |
| Supply Voltage (VDD) | 3V to 15V |
| Input Voltage Range (VIL/VIH) | 0V to VDD (VIL ≤ 1/3 VDD, VIH ≥ 2/3 VDD) |
| Output Voltage Levels | High: VDD - 0.1V; Low: 0.1V |
| Input Current (IIN) | ±1 µA (max) |
| Output Current (IOUT) | ±5 mA (max) |
| Power Dissipation (PD) | 0.1 mW (typ) |
| Propagation Delay (tPD) | 15 ns (typ) at VDD = 5V |
| Temperature Range (Tj) | -40°C to +125°C |
| Package Type | SOIC-14 |
| Weight | Approximately 0.32 grams |

## Functional Description

The CD4050BCSJX functions as a buffer or inverter, depending on how it is connected. Each gate can either pass the input signal unchanged (buffer) or invert the input signal (inverter). This functionality allows for versatile use in digital circuits.

## Buffer Operation

- Buffer Mode: When configured as a buffer, the output follows the input signal, providing high current drive capability. This is useful in applications where signal integrity needs to be maintained over long distances or when driving heavy loads.

## Inverter Operation

- Inverter Mode: In this mode, the output is the logical complement of the input. This feature can be particularly useful in digital logic design, where it’s necessary to create NOT functions or to drive other logic gates.

## Applications

The CD4050BCSJX is widely used in various applications, including:

1. Signal Conditioning: Used for conditioning signals by buffering them before they are sent to other components, thus improving signal integrity.

2. Level Shifting: The device can act as a level shifter, allowing signals from one voltage level to be converted to another, facilitating communication between different parts of a system that operate at different voltages.

3. Interfacing: It can help interface between high-impedance sources and low-impedance inputs, ensuring that signals are transmitted effectively without distortion.

4. LED Drivers: The output capabilities make it useful for driving LEDs directly, providing sufficient current while maintaining the desired voltage levels.

5. Data Transmission: It can be used in data transmission applications where signal buffering is necessary to reduce loading effects.

## Advantages

- High Speed: With a typical propagation delay of 15 ns, the CD4050BCSJX is suitable for high-speed applications.

- Versatility: The ability to function as both a buffer and an inverter increases the flexibility of the device in various circuit designs.

- Robust Performance: The CMOS technology provides high noise margins, enhancing performance in adverse conditions.

- Reduced Power Consumption: Its low power characteristics make it environmentally friendly and suitable for portable devices.

## Conclusion

The ON Semiconductor CD4050BCSJX is a versatile and reliable hex buffer/inverter IC, ideal for a broad array of applications in the field of digital electronics. Its low power consumption, high-speed operation, and ability to handle multiple signals simultaneously make it a valuable component in modern electronic designs. Whether used for signal conditioning, level shifting, or interfacing different logic levels, the CD4050BCSJX remains a staple in both hobbyist and professional circuit designs.
CD4050BCSJX Compare Parts
  • CD4050BCSJX vs CD4503BPWRE4
  • CD4050BCSJX vs CD4503BPWR
  • CD4050BCSJX vs CD4503BPW
  • CD4050BCSJX vs CD4503BNSR
  • CD4050BCSJX vs CD4503BMT
  • CD4050BCSJX vs CD4503BM96
  • CD4050BCSJX vs CD4503BM
  • CD4050BCSJX vs CD4503BF
  • CD4050BCSJX vs CD4503BEG4
  • CD4050BCSJX vs CD4503BEE4
  • CD4050BCSJX vs CD4503BE
  • CD4050BCSJX vs CD4503BE
  • CD4050BCSJX vs CD4503BD3
  • CD4050BCSJX vs CD4503BCN
  • CD4050BCSJX vs CD4502BPWR
  • CD4050BCSJX vs CD4502BPW
  • CD4050BCSJX vs CD4502BNSR
  • CD4050BCSJX vs CD4502BM96
  • CD4050BCSJX vs CD4502BM
  • CD4050BCSJX vs CD4502BK3
  • CD4050BCSJX vs CD4502BEG4
  • CD4050BCSJX vs CD4502BE
  • CD4050BCSJX vs CD4502BE
  • CD4050BCSJX vs CD4502BD3
  • CD4050BCSJX vs CD4050BPWR
  • CD4050BCSJX vs CD4050BPW
  • CD4050BCSJX vs CD4050BNSR
  • CD4050BCSJX vs CD4050BM
  • CD4050BCSJX vs CD4050BK
  • CD4050BCSJX vs CD4050BF
  • CD4050BCSJX vs CD4050BEX
  • CD4050BCSJX vs CD4050BE
  • CD4050BCSJX vs CD4050BE
  • CD4050BCSJX vs CD4050BDWR
  • CD4050BCSJX vs CD4050BDW
  • CD4050BCSJX vs CD4050BDT
  • CD4050BCSJX vs CD4050BDRG4
  • CD4050BCSJX vs CD4050BDR
  • CD4050BCSJX vs CD4050BDE4
  • CD4050BCSJX vs CD4050BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B