☰
CD4052BCM
CD4052BCM
Obsolete
Description:  IC SWITCH SP4T X 2 240OHM 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4052BCM Datasheet
History Price: Obsolete
In Stock: 7040
CD4052BCM Specification
Specification
Part No
CD4052BCM
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-3db Bandwidth
40MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
-
Current - Leakage (IS(off)) (Max)
50nA
Crosstalk
-40dB @ 3MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4052BCM PDF Datasheet
CD4052BCM Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4052BCM Description
The ON Semiconductor CD4052BCM is a dual 4-channel analog multiplexer/demultiplexer designed for a variety of applications in analog signal routing. This device is part of the CD4000 series of CMOS logic devices, which are known for their low power consumption and high noise immunity. The CD4052BCM is particularly useful in applications where multiple analog signals need to be switched or routed to a single output.

## Overview

The CD4052BCM is a versatile device that can be used in various applications, including audio signal routing, data acquisition systems, and communication systems. It allows for the selection of one of several input signals to be directed to a common output, making it an essential component in many electronic designs.

## Key Specifications

1. Number of Channels:
- The CD4052BCM features two independent 4-channel multiplexers, allowing for the selection of one of eight input signals.

2. Supply Voltage (VDD):
- The device operates over a wide supply voltage range, typically from 3V to 15V, making it suitable for various applications.

3. Input Voltage Range:
- The input voltage range is from 0V to VDD, allowing for compatibility with standard logic levels.

4. On-Resistance (RON):
- The on-resistance of the switches is typically around 100 ohms at VDD = 5V, which ensures minimal signal distortion and loss.

5. Propagation Delay:
- The typical propagation delay is around 5 ns at VDD = 5V, allowing for fast switching times in high-speed applications.

6. Power Consumption:
- The CD4052BCM has a low power consumption, typically in the microamp range when not switching, which is beneficial for battery-operated devices.

7. Temperature Range:
- The device is rated for operation over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

8. Package Type:
- The CD4052BCM is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility in design and integration.

## Features

- Dual Multiplexer Functionality:
- The CD4052BCM can function as two independent 4-channel multiplexers, allowing for versatile signal routing in a single package.

- Low Power Operation:
- The device is designed for low power consumption, making it ideal for portable and battery-powered applications.

- High Noise Immunity:
- The CMOS technology used in the CD4052BCM provides high noise immunity, ensuring reliable operation in noisy environments.

- Ease of Use:
- The device features simple control logic, making it easy to integrate into various circuit designs.

- Analog Signal Handling:
- Capable of handling analog signals, the CD4052BCM is suitable for audio and video applications, as well as sensor signal routing.

## Applications

The ON Semiconductor CD4052BCM is used in a wide range of applications, including:

- Audio Signal Routing:
- Commonly used in audio equipment to switch between different audio sources or outputs.

- Data Acquisition Systems:
- Employed in data acquisition systems to select different sensor inputs for processing.

- Communication Systems:
- Utilized in communication devices for routing signals between different channels.

- Test Equipment:
- Used in test and measurement equipment to switch between various test signals.

- Industrial Automation:
- Integrated into industrial control systems for signal routing and processing.

## Conclusion

The ON Semiconductor CD4052BCM is a highly versatile and efficient dual 4-channel analog multiplexer/demultiplexer that provides reliable performance in a variety of applications. Its low power consumption, wide supply voltage range, and high noise immunity make it an excellent choice for engineers and designers looking to implement effective signal routing solutions in their electronic systems. Whether used in audio applications, data acquisition, or industrial automation, the CD4052BCM offers the functionality and reliability needed for modern electronic designs.
CD4052BCM Compare Parts
  • CD4052BCM vs CD4097BPWRE4
  • CD4052BCM vs CD4097BPWR
  • CD4052BCM vs CD4097BPW
  • CD4052BCM vs CD4097BNSRG4
  • CD4052BCM vs CD4097BNSRE4
  • CD4052BCM vs CD4097BNSR
  • CD4052BCM vs CD4097BMG4
  • CD4052BCM vs CD4097BME4
  • CD4052BCM vs CD4097BM96G4
  • CD4052BCM vs CD4097BM96E4
  • CD4052BCM vs CD4097BM96
  • CD4052BCM vs CD4097BM
  • CD4052BCM vs CD4097BE
  • CD4052BCM vs CD4067BPWRG4
  • CD4052BCM vs CD4067BPWRE4
  • CD4052BCM vs CD4067BPWR
  • CD4052BCM vs CD4067BPWG4
  • CD4052BCM vs CD4067BPW
  • CD4052BCM vs CD4067BNSRG4
  • CD4052BCM vs CD4067BNSRE4
  • CD4052BCM vs CD4067BNSR
  • CD4052BCM vs CD4067BME4
  • CD4052BCM vs CD4067BM96G4
  • CD4052BCM vs CD4067BM96E4
  • CD4052BCM vs CD4067BM96
  • CD4052BCM vs CD4067BM
  • CD4052BCM vs CD4067BF3A
  • CD4052BCM vs CD4067BEG4
  • CD4052BCM vs CD4067BE
  • CD4052BCM vs CD4066BK
  • CD4052BCM vs CD4066BD3
  • CD4052BCM vs CD4053BQM96Q1
  • CD4052BCM vs CD4053BQM96G4Q1
  • CD4052BCM vs CD4053BPWRG4
  • CD4052BCM vs CD4053BPWRG3
  • CD4052BCM vs CD4053BPWRE4
  • CD4052BCM vs CD4053BPWR
  • CD4052BCM vs CD4053BPW
  • CD4052BCM vs CD4053BNSR
  • CD4052BCM vs CD4053BMT
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund