☰
CS5174ED8
CS5174ED8
Obsolete
Description:  IC REG MULT CONFG ADJ 1.5A 8SOIC
Manufacturer:  onsemi
Datasheet:   CS5174ED8 Datasheet
History Price: Obsolete
In Stock: 15920
CS5174ED8 Specification
Specification
Part No
CS5174ED8
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost, Flyback, Forward Converter, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.7V
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
-2.45V
Voltage - Output (Max)
-40V (Switch)
Current - Output
1.5A (Switch)
Frequency - Switching
560kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CS5174ED8 PDF Datasheet
CS5174ED8 Related Parts
CS5112YDWFR24G
CS5112YDWFR24G
onsemi
SWITCHING REGULATOR, CURRENT-MOD
CS51411ED8
CS51411ED8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411ED8G
CS51411ED8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411EDR8
CS51411EDR8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411EDR8G
CS51411EDR8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411EMNR2G
CS51411EMNR2G
onsemi
IC REG BUCK ADJ 1.5A 18DFN
CS51411GD8
CS51411GD8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GD8G
CS51411GD8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GDR8
CS51411GDR8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GDR8G
CS51411GDR8G
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS51411GMNR2G
CS51411GMNR2G
onsemi
IC REG BUCK ADJ 1.5A 18DFN
CS51412ED8
CS51412ED8
onsemi
IC REG BUCK ADJ 1.5A 8SOIC
CS5174ED8 Compare Parts
  • CS5174ED8 vs CS5174GDR8
  • CS5174ED8 vs CS5174GD8G
  • CS5174ED8 vs CS5174GD8
  • CS5174ED8 vs CS5174EDR8G
  • CS5174ED8 vs CS5174EDR8
  • CS5174ED8 vs CS5174ED8G
  • CS5174ED8 vs CS5173GDR8G
  • CS5174ED8 vs CS5173GDR8
  • CS5174ED8 vs CS5173GD8G
  • CS5174ED8 vs CS5173GD8
  • CS5174ED8 vs CS5173EDR8G
  • CS5174ED8 vs CS5173EDR8
  • CS5174ED8 vs CS5173ED8G
  • CS5174ED8 vs CS5173ED8
  • CS5174ED8 vs CS5172GDR8G
  • CS5174ED8 vs CS5172GDR8
  • CS5174ED8 vs CS5172GD8G
  • CS5174ED8 vs CS5172GD8
  • CS5174ED8 vs CS5172EDR8G
  • CS5174ED8 vs CS5172EDR8
  • CS5174ED8 vs CS5172ED8G
  • CS5174ED8 vs CS5172ED8
  • CS5174ED8 vs CS5171GDR8G
  • CS5174ED8 vs CS5171GDR8
  • CS5174ED8 vs CS5171GD8G
  • CS5174ED8 vs CS5171GD8
  • CS5174ED8 vs CS5171EDR8G
  • CS5174ED8 vs CS5171EDR8
  • CS5174ED8 vs CS5171ED8G
  • CS5174ED8 vs CS5171ED8
  • CS5174ED8 vs CS51414GMNR2G
  • CS5174ED8 vs CS51414GDR8G
  • CS5174ED8 vs CS51414GDR8
  • CS5174ED8 vs CS51414GD8G
  • CS5174ED8 vs CS51414GD8
  • CS5174ED8 vs CS51414EMNR2G
  • CS5174ED8 vs CS51414EDR8G
  • CS5174ED8 vs CS51414EDR8
  • CS5174ED8 vs CS51414ED8G
  • CS5174ED8 vs CS51414ED8
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you