FAN4802SMY
FAN4802SMY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4802SMY Datasheet
History Price: Active
In Stock: 17200
FAN4802SMY Specification
Specification
Part No
FAN4802SMY
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
240kHz ~ 268kHz
Current - Startup
30 μA
Voltage - Supply
11V ~ 26V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
FAN4802SMY Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4802SMY Compare Parts
  • FAN4802SMY vs FAN9673Q
  • FAN4802SMY vs FAN9672Q
  • FAN4802SMY vs FAN9612MX
  • FAN4802SMY vs FAN9612MX
  • FAN4802SMY vs FAN9611MX
  • FAN4802SMY vs FAN7930MX_G
  • FAN4802SMY vs FAN7930MX
  • FAN4802SMY vs FAN7930MX
  • FAN4802SMY vs FAN7930M
  • FAN4802SMY vs FAN7930CMX-ON
  • FAN4802SMY vs FAN7930CMX-G
  • FAN4802SMY vs FAN7930CMX
  • FAN4802SMY vs FAN7930CMX
  • FAN4802SMY vs FAN7930CM
  • FAN4802SMY vs FAN7930BMX-G
  • FAN4802SMY vs FAN7930BMX
  • FAN4802SMY vs FAN7930BMX
  • FAN4802SMY vs FAN7930BM
  • FAN4802SMY vs FAN7930BM
  • FAN4802SMY vs FAN7530N
  • FAN4802SMY vs FAN7530N
  • FAN4802SMY vs FAN7530MX
  • FAN4802SMY vs FAN7530MX
  • FAN4802SMY vs FAN7530M
  • FAN4802SMY vs FAN7530M
  • FAN4802SMY vs FAN7530BMX
  • FAN4802SMY vs FAN7529N
  • FAN4802SMY vs FAN7529N
  • FAN4802SMY vs FAN7529MX-FS
  • FAN4802SMY vs FAN7529MX
  • FAN4802SMY vs FAN7529M
  • FAN4802SMY vs FAN7529BMX
  • FAN4802SMY vs FAN7528N
  • FAN4802SMY vs FAN7528N
  • FAN4802SMY vs FAN7528MX
  • FAN4802SMY vs FAN7528MX
  • FAN4802SMY vs FAN7528M
  • FAN4802SMY vs FAN7528M
  • FAN4802SMY vs FAN7528BMX
  • FAN4802SMY vs FAN7527BN
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description