☰
FIN1102MTCX
FIN1102MTCX
Obsolete
Description:  LINE TRANSCEIVER, 2 FUNC, 2 DRIV
Manufacturer:  Fairchild Semiconductor
Datasheet:   FIN1102MTCX Datasheet
History Price: $1.36000
In Stock: 28500
FIN1102MTCX Specification
Specification
Part No
FIN1102MTCX
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
LVDS
Input
LVDS, LVPECL
Output
LVDS
Data Rate (Max)
800Mbps
Number of Channels
2
Delay Time
1.75ns
Signal Conditioning
-
Capacitance - Input
2.5 pF
Voltage - Supply
3V ~ 3.6V
Current - Supply
23mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
FIN1102MTCX PDF Datasheet
FIN1102MTCX Related Parts
FIN1101K8X
FIN1101K8X
onsemi
IC REDRIVER LVDS 1CH 1.6GBPS US8
FIN1101M
FIN1101M
Fairchild Semiconductor
LINE TRANSCEIVER
FIN1101M
FIN1101M
onsemi
IC REDRIVER LVDS 1CH 8SOIC
FIN1101MX
FIN1101MX
onsemi
IC REDRIVER LVDS 1CH 8SOIC
FIN1102MTC
FIN1102MTC
Fairchild Semiconductor
LINE TRANSCEIVER
FIN1102MTC
FIN1102MTC
onsemi
IC REDRIVER LVDS 2CH 14TSSOP
FIN1104MTC
FIN1104MTC
onsemi
IC REDRIVER LVDS 4CH 24TSSOP
FIN1104MTCX
FIN1104MTCX
onsemi
IC REDRIVER LVDS 4CH 24TSSOP
FIN1108MTD
FIN1108MTD
onsemi
IC REDRIVER LVDS 8CH 48TSSOP
FIN1108MTDX
FIN1108MTDX
onsemi
IC REDRIVER LVDS 8CH 48TSSOP
FIN1102MTCX Compare Parts
  • FIN1102MTCX vs FIN1108MTD
  • FIN1102MTCX vs FIN1104MTCX
  • FIN1102MTCX vs FIN1104MTC
  • FIN1102MTCX vs FIN1102MTC
  • FIN1102MTCX vs FIN1102MTC
  • FIN1102MTCX vs FIN1101MX
  • FIN1102MTCX vs FIN1101M
  • FIN1102MTCX vs FIN1101M
  • FIN1102MTCX vs FIN1101K8X
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great