☰
FIN1104MTCX
FIN1104MTCX
Active
Description:  IC REDRIVER LVDS 4CH 24TSSOP
Manufacturer:  onsemi
Datasheet:   FIN1104MTCX Datasheet
History Price: $3.08000
In Stock: 30080
FIN1104MTCX Specification
Specification
Part No
FIN1104MTCX
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
LVDS
Input
LVDS, LVPECL
Output
LVDS
Data Rate (Max)
800Mbps
Number of Channels
4
Delay Time
1.75ns
Signal Conditioning
-
Capacitance - Input
2.6 pF
Voltage - Supply
3V ~ 3.6V
Current - Supply
41mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
FIN1104MTCX PDF Datasheet
FIN1104MTCX Related Parts
FIN1101K8X
FIN1101K8X
onsemi
IC REDRIVER LVDS 1CH 1.6GBPS US8
FIN1101M
FIN1101M
Fairchild Semiconductor
LINE TRANSCEIVER
FIN1101M
FIN1101M
onsemi
IC REDRIVER LVDS 1CH 8SOIC
FIN1101MX
FIN1101MX
onsemi
IC REDRIVER LVDS 1CH 8SOIC
FIN1102MTC
FIN1102MTC
Fairchild Semiconductor
LINE TRANSCEIVER
FIN1102MTC
FIN1102MTC
onsemi
IC REDRIVER LVDS 2CH 14TSSOP
FIN1102MTCX
FIN1102MTCX
Fairchild Semiconductor
LINE TRANSCEIVER, 2 FUNC, 2 DRIV
FIN1102MTCX
FIN1102MTCX
onsemi
IC REDRIVER LVDS 2CH 14TSSOP
FIN1104MTC
FIN1104MTC
onsemi
IC REDRIVER LVDS 4CH 24TSSOP
FIN1108MTD
FIN1108MTD
onsemi
IC REDRIVER LVDS 8CH 48TSSOP
FIN1108MTDX
FIN1108MTDX
onsemi
IC REDRIVER LVDS 8CH 48TSSOP
FIN1104MTCX Compare Parts
  • FIN1104MTCX vs FIN1108MTD
  • FIN1104MTCX vs FIN1104MTC
  • FIN1104MTCX vs FIN1102MTCX
  • FIN1104MTCX vs FIN1102MTCX
  • FIN1104MTCX vs FIN1102MTC
  • FIN1104MTCX vs FIN1102MTC
  • FIN1104MTCX vs FIN1101MX
  • FIN1104MTCX vs FIN1101M
  • FIN1104MTCX vs FIN1101M
  • FIN1104MTCX vs FIN1101K8X
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great