☰
FIN1104MTC
FIN1104MTC
Active
Description:  IC REDRIVER LVDS 4CH 24TSSOP
Manufacturer:  onsemi
Datasheet:   FIN1104MTC Datasheet
History Price: $3.08000
In Stock: 8240
FIN1104MTC Specification
Specification
Part No
FIN1104MTC
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
LVDS
Input
LVDS, LVPECL
Output
LVDS
Data Rate (Max)
800Mbps
Number of Channels
4
Delay Time
1.75ns
Signal Conditioning
-
Capacitance - Input
2.6 pF
Voltage - Supply
3V ~ 3.6V
Current - Supply
41mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
FIN1104MTC PDF Datasheet
FIN1104MTC Related Parts
FIN1101K8X
FIN1101K8X
onsemi
IC REDRIVER LVDS 1CH 1.6GBPS US8
FIN1101M
FIN1101M
Fairchild Semiconductor
LINE TRANSCEIVER
FIN1101M
FIN1101M
onsemi
IC REDRIVER LVDS 1CH 8SOIC
FIN1101MX
FIN1101MX
onsemi
IC REDRIVER LVDS 1CH 8SOIC
FIN1102MTC
FIN1102MTC
Fairchild Semiconductor
LINE TRANSCEIVER
FIN1102MTC
FIN1102MTC
onsemi
IC REDRIVER LVDS 2CH 14TSSOP
FIN1102MTCX
FIN1102MTCX
Fairchild Semiconductor
LINE TRANSCEIVER, 2 FUNC, 2 DRIV
FIN1102MTCX
FIN1102MTCX
onsemi
IC REDRIVER LVDS 2CH 14TSSOP
FIN1104MTCX
FIN1104MTCX
onsemi
IC REDRIVER LVDS 4CH 24TSSOP
FIN1108MTD
FIN1108MTD
onsemi
IC REDRIVER LVDS 8CH 48TSSOP
FIN1108MTDX
FIN1108MTDX
onsemi
IC REDRIVER LVDS 8CH 48TSSOP
FIN1104MTC Description
Overview of ON Semiconductor FIN1104MTC

The FIN1104MTC is a monolithic N-channel power MOSFET designed and manufactured by ON Semiconductor. It belongs to the family of power MOSFETs optimized for high efficiency and robust performance in switching and power management applications. The device features low on-resistance and fast switching capabilities, making it suitable for DC-DC converters, load switching, and power management circuits in automotive, industrial, and consumer electronics.

Key Features

* N-Channel MOSFET: Enhances switching speed and reduces conduction losses.
* Low RDS(on): Provides a very low on-resistance, improving efficiency by minimizing conduction losses during operation.
* High Voltage Rating: Supports a drain-source voltage (VDS) of up to 30 V, suitable for many medium-voltage power applications.
* Fast Switching Performance: Designed for high-frequency switching with low gate charge and low input capacitance.
* Enhanced Avalanche Energy Capability: Robust avalanche rating supports reliable operation during load dump or transient voltage spikes.
* Logic-Level Gate Drive: Compatible with low-voltage gate drive signals down to 4.5 V, enabling efficient driving from standard logic-level controllers.
* Thermally Enhanced Package: Packaged in a compact, thermally efficient PowerPAK® MTC (Multi-Tab Chip) package that provides excellent thermal performance and ease of mounting.
* Automotive Grade Reliability: The device meets stringent automotive standards for ruggedness and reliability.

Electrical Specifications

* Drain-Source Voltage (VDS): 30 V maximum
* Continuous Drain Current (ID): Approximately 11.5 A at 25°C (based on RDS(on) and thermal limits)
* Pulsed Drain Current (ID,pulse): Up to 46 A
* Drain-Source On-Resistance (RDS(on)): Typically 4.0 mΩ at VGS = 10 V and 5.5 mΩ at VGS = 4.5 V
* Gate Threshold Voltage (VGS(th)): Typically 1.0 V to 2.0 V
* Total Gate Charge (Qg): Approximately 6.3 nC at VGS = 10 V
* Input Capacitance (Ciss): Typically around 1300 pF
* Power Dissipation (PD): Up to 3.0 W, depending on thermal conditions
* Operating Junction Temperature (TJ): –55°C to +150°C

Package and Pin Configuration

* The FIN1104MTC comes in a thermally enhanced PowerPAK MTC package (also known as SO-8 PowerPAK), which is optimized for improved heat dissipation compared to standard SO-8 packages.
* The package includes a large exposed metal tab connected to the drain for efficient heat sinking.
* The pin configuration is standard for an 8-pin SOIC package with pins assigned for Gate, Source, and Drain terminals.

Functional Description

* The device operates as a low-side or high-side switch in power conversion and load management circuits.
* Its low RDS(on) and fast switching reduce conduction and switching losses, contributing to overall system efficiency.
* The enhanced avalanche energy capability protects the MOSFET against transient voltage spikes, which is especially useful in automotive and industrial applications.
* The logic-level gate compatibility allows direct interfacing with microcontrollers and PWM controllers running at 5 V or lower.

Applications

* DC-DC converters and point-of-load regulators in automotive and industrial systems.
* Load switching and power management in battery-operated and portable equipment.
* Motor drivers and power stages requiring efficient, fast-switching MOSFETs.
* High-efficiency synchronous rectification in power supplies.
* General-purpose switching applications requiring robust, low-voltage MOSFETs.

Performance Highlights

* The combination of low RDS(on) and fast switching characteristics results in reduced power losses and improved thermal management.
* The PowerPAK MTC package offers low thermal resistance and easy PCB mounting, enhancing reliability in high-current applications.
* The MOSFET’s rugged avalanche capability ensures tolerance to voltage spikes, improving system robustness.
* Logic-level gate drive compatibility simplifies design by reducing the need for higher-voltage gate drivers.

Thermal and Reliability Characteristics

* The thermal resistance junction-to-ambient (RθJA) is approximately 40°C/W, with much lower resistance when mounted on a suitable PCB with thermal vias and copper area.
* Maximum junction temperature rating up to 150°C ensures operation under high power dissipation conditions.
* The device is qualified to automotive-grade standards, supporting extended temperature ranges and reliability requirements.
* Built-in avalanche ruggedness and ESD protection increase longevity and system uptime in harsh environments.

Summary

The ON Semiconductor FIN1104MTC is a high-performance, logic-level N-channel MOSFET designed for efficient switching and power management in automotive, industrial, and consumer applications. Its low on-resistance, fast switching capability, and robust thermal package enable improved efficiency and reliability in demanding environments. The device’s advanced avalanche energy capability and logic-level gate drive make it a versatile choice for DC-DC converters, load switching, and synchronous rectification applications requiring compact, thermally efficient, and reliable MOSFET solutions.
FIN1104MTC Compare Parts
  • FIN1104MTC vs FIN1108MTD
  • FIN1104MTC vs FIN1104MTCX
  • FIN1104MTC vs FIN1102MTCX
  • FIN1104MTC vs FIN1102MTCX
  • FIN1104MTC vs FIN1102MTC
  • FIN1104MTC vs FIN1102MTC
  • FIN1104MTC vs FIN1101MX
  • FIN1104MTC vs FIN1101M
  • FIN1104MTC vs FIN1101M
  • FIN1104MTC vs FIN1101K8X
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great