☰
FSA4476UCX
FSA4476UCX
Active
Description:  USB/AUDIO SWITCH WITH OVP FOR US
Manufacturer:  onsemi
Datasheet:   FSA4476UCX Datasheet
History Price: $1.73000
In Stock: 48560
FSA4476UCX Specification
Specification
Part No
FSA4476UCX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio, USB
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
DPDT
Number of Channels
6
On-State Resistance (Max)
600mOhm (Audio), 3Ohm (USB)
Voltage - Supply, Single (V-)
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
1GHz
Features
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
25-UFBGA, WLCSP
Supplier Device Package
25-BGA (2.03x2.03)
FSA4476UCX PDF Datasheet
FSA4476UCX Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA2000UMX
FSA2000UMX
Fairchild Semiconductor
AUTO SELECTING HS-USB SWITCH W/C
FSA2000UMX
FSA2000UMX
onsemi
AUTO SELECTING HS-USB SWITCH WIT
FSA2000UMX
FSA2000UMX
onsemi
IC HS-USB/AUDIO SWITCH 16UMLP
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSA4476UCX Compare Parts
  • FSA4476UCX vs FSAV450QSCX
  • FSA4476UCX vs FSAV450QSC
  • FSA4476UCX vs FSAV450QSC
  • FSA4476UCX vs FSAV450MTCX
  • FSA4476UCX vs FSAV450MTCX
  • FSA4476UCX vs FSAV450MTC
  • FSA4476UCX vs FSAV450MTC
  • FSA4476UCX vs FSAV450BQX
  • FSA4476UCX vs FSAV450BQX
  • FSA4476UCX vs FSAV450BQX
  • FSA4476UCX vs FSAV433MTCX
  • FSA4476UCX vs FSAV433MTC
  • FSA4476UCX vs FSAV433BQX
  • FSA4476UCX vs FSAV433BQX
  • FSA4476UCX vs FSAV430QSCX
  • FSA4476UCX vs FSAV430QSC
  • FSA4476UCX vs FSAV430MTCX
  • FSA4476UCX vs FSAV430MTC
  • FSA4476UCX vs FSAV430BQX
  • FSA4476UCX vs FSAV430BQX
  • FSA4476UCX vs FSAV332QSCX
  • FSA4476UCX vs FSAV332QSCX
  • FSA4476UCX vs FSAV332QSC
  • FSA4476UCX vs FSAV332QSC
  • FSA4476UCX vs FSAV332MTCX
  • FSA4476UCX vs FSAV332MTCX
  • FSA4476UCX vs FSAV332MTC
  • FSA4476UCX vs FSAV332MTC
  • FSA4476UCX vs FSAV331QSCX
  • FSA4476UCX vs FSAV331QSCX
  • FSA4476UCX vs FSAV331QSC
  • FSA4476UCX vs FSAV331QSC
  • FSA4476UCX vs FSAV331MTCX-FS
  • FSA4476UCX vs FSAV331MTCX
  • FSA4476UCX vs FSAV331MTC
  • FSA4476UCX vs FSAV331MTC
  • FSA4476UCX vs FSAV330QSCX
  • FSA4476UCX vs FSAV330QSCX
  • FSA4476UCX vs FSAV330QSC
  • FSA4476UCX vs FSAV330QSC
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you