☰
FSA550UCX
FSA550UCX
Obsolete
Description:  IC ISOLATION SWITCH 4PST 12WLCSP
Manufacturer:  onsemi
Datasheet:   FSA550UCX Datasheet
History Price: Obsolete
In Stock: 23480
FSA550UCX Specification
Specification
Part No
FSA550UCX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Audio
Multiplexer/Demultiplexer Circuit
-
Switch Circuit
4PST
Number of Channels
1
On-State Resistance (Max)
800mOhm (Typ)
Voltage - Supply, Single (V-)
1.6V ~ 3V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
50MHz
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
12-UFBGA, WLCSP
Supplier Device Package
12-WLCSP (1.16x1.56)
FSA550UCX PDF Datasheet
FSA550UCX Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA2000UMX
FSA2000UMX
Fairchild Semiconductor
AUTO SELECTING HS-USB SWITCH W/C
FSA2000UMX
FSA2000UMX
onsemi
AUTO SELECTING HS-USB SWITCH WIT
FSA2000UMX
FSA2000UMX
onsemi
IC HS-USB/AUDIO SWITCH 16UMLP
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSA550UCX Compare Parts
  • FSA550UCX vs FSAV450QSCX
  • FSA550UCX vs FSAV450QSC
  • FSA550UCX vs FSAV450QSC
  • FSA550UCX vs FSAV450MTCX
  • FSA550UCX vs FSAV450MTCX
  • FSA550UCX vs FSAV450MTC
  • FSA550UCX vs FSAV450MTC
  • FSA550UCX vs FSAV450BQX
  • FSA550UCX vs FSAV450BQX
  • FSA550UCX vs FSAV450BQX
  • FSA550UCX vs FSAV433MTCX
  • FSA550UCX vs FSAV433MTC
  • FSA550UCX vs FSAV433BQX
  • FSA550UCX vs FSAV433BQX
  • FSA550UCX vs FSAV430QSCX
  • FSA550UCX vs FSAV430QSC
  • FSA550UCX vs FSAV430MTCX
  • FSA550UCX vs FSAV430MTC
  • FSA550UCX vs FSAV430BQX
  • FSA550UCX vs FSAV430BQX
  • FSA550UCX vs FSAV332QSCX
  • FSA550UCX vs FSAV332QSCX
  • FSA550UCX vs FSAV332QSC
  • FSA550UCX vs FSAV332QSC
  • FSA550UCX vs FSAV332MTCX
  • FSA550UCX vs FSAV332MTCX
  • FSA550UCX vs FSAV332MTC
  • FSA550UCX vs FSAV332MTC
  • FSA550UCX vs FSAV331QSCX
  • FSA550UCX vs FSAV331QSCX
  • FSA550UCX vs FSAV331QSC
  • FSA550UCX vs FSAV331QSC
  • FSA550UCX vs FSAV331MTCX-FS
  • FSA550UCX vs FSAV331MTCX
  • FSA550UCX vs FSAV331MTC
  • FSA550UCX vs FSAV331MTC
  • FSA550UCX vs FSAV330QSCX
  • FSA550UCX vs FSAV330QSCX
  • FSA550UCX vs FSAV330QSC
  • FSA550UCX vs FSAV330QSC
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you