☰
FSA641UMX
FSA641UMX
Obsolete
Description:  IC ANALOG MIPI SWITCH 20UMLP
Manufacturer:  onsemi
Datasheet:   FSA641UMX Datasheet
History Price: $1.19000
In Stock: 16000
FSA641UMX Specification
Specification
Part No
FSA641UMX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
MIPI
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
1
On-State Resistance (Max)
14Ohm
Voltage - Supply, Single (V-)
2.65V ~ 4.3V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
1GHz
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFQFN Exposed Pad
Supplier Device Package
20-UMLP (3x3)
FSA641UMX PDF Datasheet
FSA641UMX Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA2000UMX
FSA2000UMX
Fairchild Semiconductor
AUTO SELECTING HS-USB SWITCH W/C
FSA2000UMX
FSA2000UMX
onsemi
AUTO SELECTING HS-USB SWITCH WIT
FSA2000UMX
FSA2000UMX
onsemi
IC HS-USB/AUDIO SWITCH 16UMLP
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSA641UMX Compare Parts
  • FSA641UMX vs FSAV450QSCX
  • FSA641UMX vs FSAV450QSC
  • FSA641UMX vs FSAV450QSC
  • FSA641UMX vs FSAV450MTCX
  • FSA641UMX vs FSAV450MTCX
  • FSA641UMX vs FSAV450MTC
  • FSA641UMX vs FSAV450MTC
  • FSA641UMX vs FSAV450BQX
  • FSA641UMX vs FSAV450BQX
  • FSA641UMX vs FSAV450BQX
  • FSA641UMX vs FSAV433MTCX
  • FSA641UMX vs FSAV433MTC
  • FSA641UMX vs FSAV433BQX
  • FSA641UMX vs FSAV433BQX
  • FSA641UMX vs FSAV430QSCX
  • FSA641UMX vs FSAV430QSC
  • FSA641UMX vs FSAV430MTCX
  • FSA641UMX vs FSAV430MTC
  • FSA641UMX vs FSAV430BQX
  • FSA641UMX vs FSAV430BQX
  • FSA641UMX vs FSAV332QSCX
  • FSA641UMX vs FSAV332QSCX
  • FSA641UMX vs FSAV332QSC
  • FSA641UMX vs FSAV332QSC
  • FSA641UMX vs FSAV332MTCX
  • FSA641UMX vs FSAV332MTCX
  • FSA641UMX vs FSAV332MTC
  • FSA641UMX vs FSAV332MTC
  • FSA641UMX vs FSAV331QSCX
  • FSA641UMX vs FSAV331QSCX
  • FSA641UMX vs FSAV331QSC
  • FSA641UMX vs FSAV331QSC
  • FSA641UMX vs FSAV331MTCX-FS
  • FSA641UMX vs FSAV331MTCX
  • FSA641UMX vs FSAV331MTC
  • FSA641UMX vs FSAV331MTC
  • FSA641UMX vs FSAV330QSCX
  • FSA641UMX vs FSAV330QSCX
  • FSA641UMX vs FSAV330QSC
  • FSA641UMX vs FSAV330QSC
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you