☰
FSA646AUCX
FSA646AUCX
Active
Description:  IC SWITCH SPDT 36-WLCSP
Manufacturer:  onsemi
Datasheet:   FSA646AUCX Datasheet
History Price: $2.24000
In Stock: 45360
FSA646AUCX Specification
Specification
Part No
FSA646AUCX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
MIPI
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
4
On-State Resistance (Max)
6Ohm (Typ)
Voltage - Supply, Single (V-)
1.5V ~ 5V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
4.7GHz
Features
Break-Before-Make
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
36-UFBGA, WLCSP
Supplier Device Package
36-WLCSP (2.43x2.43)
FSA646AUCX PDF Datasheet
FSA646AUCX Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA2000UMX
FSA2000UMX
Fairchild Semiconductor
AUTO SELECTING HS-USB SWITCH W/C
FSA2000UMX
FSA2000UMX
onsemi
AUTO SELECTING HS-USB SWITCH WIT
FSA2000UMX
FSA2000UMX
onsemi
IC HS-USB/AUDIO SWITCH 16UMLP
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSA646AUCX Compare Parts
  • FSA646AUCX vs FSAV450QSCX
  • FSA646AUCX vs FSAV450QSC
  • FSA646AUCX vs FSAV450QSC
  • FSA646AUCX vs FSAV450MTCX
  • FSA646AUCX vs FSAV450MTCX
  • FSA646AUCX vs FSAV450MTC
  • FSA646AUCX vs FSAV450MTC
  • FSA646AUCX vs FSAV450BQX
  • FSA646AUCX vs FSAV450BQX
  • FSA646AUCX vs FSAV450BQX
  • FSA646AUCX vs FSAV433MTCX
  • FSA646AUCX vs FSAV433MTC
  • FSA646AUCX vs FSAV433BQX
  • FSA646AUCX vs FSAV433BQX
  • FSA646AUCX vs FSAV430QSCX
  • FSA646AUCX vs FSAV430QSC
  • FSA646AUCX vs FSAV430MTCX
  • FSA646AUCX vs FSAV430MTC
  • FSA646AUCX vs FSAV430BQX
  • FSA646AUCX vs FSAV430BQX
  • FSA646AUCX vs FSAV332QSCX
  • FSA646AUCX vs FSAV332QSCX
  • FSA646AUCX vs FSAV332QSC
  • FSA646AUCX vs FSAV332QSC
  • FSA646AUCX vs FSAV332MTCX
  • FSA646AUCX vs FSAV332MTCX
  • FSA646AUCX vs FSAV332MTC
  • FSA646AUCX vs FSAV332MTC
  • FSA646AUCX vs FSAV331QSCX
  • FSA646AUCX vs FSAV331QSCX
  • FSA646AUCX vs FSAV331QSC
  • FSA646AUCX vs FSAV331QSC
  • FSA646AUCX vs FSAV331MTCX-FS
  • FSA646AUCX vs FSAV331MTCX
  • FSA646AUCX vs FSAV331MTC
  • FSA646AUCX vs FSAV331MTC
  • FSA646AUCX vs FSAV330QSCX
  • FSA646AUCX vs FSAV330QSCX
  • FSA646AUCX vs FSAV330QSC
  • FSA646AUCX vs FSAV330QSC
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you