☰
FSAV433MTC
FSAV433MTC
Obsolete
Description:  IC SWITCH VIDEO 3CH 3:1 20TSSOP
Manufacturer:  onsemi
Datasheet:   FSAV433MTC Datasheet
History Price: Obsolete
In Stock: 39440
FSAV433MTC Specification
Specification
Part No
FSAV433MTC
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
3:1
Switch Circuit
-
Number of Channels
3
On-State Resistance (Max)
9Ohm
Voltage - Supply, Single (V-)
2.3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
550MHz
Features
RGB
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
FSAV433MTC PDF Datasheet
FSAV433MTC Related Parts
FSA1208BQX
FSA1208BQX
onsemi
IC SWITCH OCTAL SPST 20DQFN
FSA1208BQX-P
FSA1208BQX-P
Fairchild Semiconductor
LOW-POWER, EIGHT-PORT, HIGH-SPEE
FSA1211UMX
FSA1211UMX
Fairchild Semiconductor
SPST
FSA2000UMX
FSA2000UMX
Fairchild Semiconductor
AUTO SELECTING HS-USB SWITCH W/C
FSA2000UMX
FSA2000UMX
onsemi
AUTO SELECTING HS-USB SWITCH WIT
FSA2000UMX
FSA2000UMX
onsemi
IC HS-USB/AUDIO SWITCH 16UMLP
FSA201L10X
FSA201L10X
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201L10X
FSA201L10X
onsemi
IC MULTIPLEXER DUAL 10MICROPAK
FSA201MUX
FSA201MUX
Fairchild Semiconductor
MULTIMEDIA, USB 2.0 AND AUDIO SW
FSA201MUX
FSA201MUX
onsemi
IC MULTIPLEXER DUAL DPDT 10MSOP
FSA203BQX
FSA203BQX
Fairchild Semiconductor
DPDT
FSA203BQX
FSA203BQX
onsemi
IC USB/VIDEO/AUDIO SW 20-DQFN
FSAV433MTC Description
Overview of onsemi FSAV433MTC

The onsemi FSAV433MTC is a high-performance, low-voltage analog switch designed for a variety of applications, including signal routing, audio switching, and data communication. This device is particularly valued for its low on-resistance, high-speed switching capabilities, and low power consumption, making it suitable for portable and battery-operated devices.

Key Specifications

- Device Type: Analog Switch
- Configuration: Single-pole, single-throw (SPST)
- Supply Voltage (VDD): 1.8V to 5.5V
- On-Resistance (RON): 0.5 Ω (typical at VDD = 5V)
- Input Voltage Range: 0V to VDD
- Switching Speed: 10 ns (typical)
- Power Consumption: 1 µA (maximum in off state)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 6-pin SC-70

Functional Features

The FSAV433MTC is designed to provide efficient signal switching with minimal distortion. Its low on-resistance ensures that the signal integrity is maintained, which is crucial for high-frequency applications. The device features a low power consumption profile, making it ideal for battery-powered devices where energy efficiency is paramount.

Interface and Compatibility

This analog switch is compatible with a wide range of digital logic levels, allowing it to interface seamlessly with various microcontrollers and digital signal processors. The device can be controlled using standard logic signals, making it easy to integrate into existing systems without the need for additional components.

Reliability and Durability

The FSAV433MTC is built to withstand harsh operating conditions, with an extended temperature range of -40°C to +125°C. This makes it suitable for automotive and industrial applications where temperature fluctuations are common. The device also features ESD protection, ensuring reliable operation in environments with potential electrical interference.

Applications

The versatility of the FSAV433MTC allows it to be used in a wide array of applications, including:

- Consumer Electronics: Used in audio devices for switching audio signals without degradation.
- Telecommunications: Employed in communication devices for routing signals efficiently.
- Automotive: Integrated into automotive systems for signal switching in infotainment and navigation systems.
- Industrial Automation: Utilized in control systems for managing various signal paths.

Conclusion

The onsemi FSAV433MTC is a robust and efficient analog switch that meets the demands of modern electronic applications. With its impressive specifications, low power consumption, and wide range of applications, it is an excellent choice for engineers and developers seeking a reliable solution for signal routing and switching tasks. Its combination of performance, reliability, and ease of integration makes it a valuable component in various electronic designs.
FSAV433MTC Compare Parts
  • FSAV433MTC vs FSAV450QSCX
  • FSAV433MTC vs FSAV450QSC
  • FSAV433MTC vs FSAV450QSC
  • FSAV433MTC vs FSAV450MTCX
  • FSAV433MTC vs FSAV450MTCX
  • FSAV433MTC vs FSAV450MTC
  • FSAV433MTC vs FSAV450MTC
  • FSAV433MTC vs FSAV450BQX
  • FSAV433MTC vs FSAV450BQX
  • FSAV433MTC vs FSAV450BQX
  • FSAV433MTC vs FSAV433MTCX
  • FSAV433MTC vs FSAV433BQX
  • FSAV433MTC vs FSAV433BQX
  • FSAV433MTC vs FSAV430QSCX
  • FSAV433MTC vs FSAV430QSC
  • FSAV433MTC vs FSAV430MTCX
  • FSAV433MTC vs FSAV430MTC
  • FSAV433MTC vs FSAV430BQX
  • FSAV433MTC vs FSAV430BQX
  • FSAV433MTC vs FSAV332QSCX
  • FSAV433MTC vs FSAV332QSCX
  • FSAV433MTC vs FSAV332QSC
  • FSAV433MTC vs FSAV332QSC
  • FSAV433MTC vs FSAV332MTCX
  • FSAV433MTC vs FSAV332MTCX
  • FSAV433MTC vs FSAV332MTC
  • FSAV433MTC vs FSAV332MTC
  • FSAV433MTC vs FSAV331QSCX
  • FSAV433MTC vs FSAV331QSCX
  • FSAV433MTC vs FSAV331QSC
  • FSAV433MTC vs FSAV331QSC
  • FSAV433MTC vs FSAV331MTCX-FS
  • FSAV433MTC vs FSAV331MTCX
  • FSAV433MTC vs FSAV331MTC
  • FSAV433MTC vs FSAV331MTC
  • FSAV433MTC vs FSAV330QSCX
  • FSAV433MTC vs FSAV330QSCX
  • FSAV433MTC vs FSAV330QSC
  • FSAV433MTC vs FSAV330QSC
  • FSAV433MTC vs FSAV330MX
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you