Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL136MR
FSL136MR
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
onsemi
Datasheet:
FSL136MR Datasheet
History Price: $1.83000
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FSL136MR Specification
Specification
Part No
FSL136MR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
67kHz
Power (Watts)
26 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSL136MR PDF Datasheet
FSL136MR Datasheet
Click and Download: FSL136MR Datasheet
FSL136MR Related Parts
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136MR Compare Parts
FSL136MR vs FSL538APG
FSL136MR vs FSL538APG
FSL136MR vs FSL518HPG
FSL136MR vs FSL518APG
FSL136MR vs FSL4110LRN
FSL136MR vs FSL4110LRLX
FSL136MR vs FSL337LRN
FSL136MR vs FSL336LRN
FSL136MR vs FSL336LRN
FSL136MR vs FSL336LRLX
FSL136MR vs FSL336LRDN
FSL136MR vs FSL3276ALRN
FSL136MR vs FSL3276ALRN
FSL136MR vs FSL306LRN
FSL136MR vs FSL306LRN
FSL136MR vs FSL306LRLX
FSL136MR vs FSL206MRN
FSL136MR vs FSL206MRBN
FSL136MR vs FSL156MRIN
FSL136MR vs FSL156MRIN
FSL136MR vs FSL156MRBN
FSL136MR vs FSL146MRBN
FSL136MR vs FSL137MRIN
FSL136MR vs FSL137HNY
FSL136MR vs FSL136MRS
FSL136MR vs FSL136MRG
FSL136MR vs FSL136HRLX
FSL136MR vs FSL136HR
FSL136MR vs FSL126MRG
FSL136MR vs FSL126MR
FSL136MR vs FSL126HR
FSL136MR vs FSL126HR
FSL136MR vs FSL117MRIN
FSL136MR vs FSL117MRIN
FSL136MR vs FSL116LR
FSL136MR vs FSL116LR
FSL136MR vs FSL116HR
FSL136MR vs FSL106MR
FSL136MR vs FSL106HR
FSL136MR vs FSL4109LRN
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci