Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ onsemi FST3245MTC
FST3245MTC
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 8 X 1:1 20TSSOP
Manufacturer:
onsemi
Datasheet:
FST3245MTC Datasheet
History Price: Obsolete
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FST3245MTC Specification
Specification
Part No
FST3245MTC
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
8 x 1:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
FST3245MTC PDF Datasheet
FST3245MTC Datasheet
Click and Download: FST3245MTC Datasheet
FST3245MTC Related Parts
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FST3245MTC Compare Parts
FST3245MTC vs FSTUD32450GX
FST3245MTC vs FSTUD32450G
FST3245MTC vs FSTUD16450MTDX
FST3245MTC vs FSTUD16450MTD
FST3245MTC vs FSTUD162450MTDX
FST3245MTC vs FSTUD162450MTD
FST3245MTC vs FSTUD16211MTDX
FST3245MTC vs FSTUD16211MTDX
FST3245MTC vs FSTU6800WMX
FST3245MTC vs FSTU6800WM
FST3245MTC vs FSTU6800QSCX
FST3245MTC vs FSTU6800QSCX
FST3245MTC vs FSTU6800MTCX
FST3245MTC vs FSTU6800MTCX
FST3245MTC vs FSTU6800MTC
FST3245MTC vs FSTU6800MTC
FST3245MTC vs FSTU3384WMX
FST3245MTC vs FSTU3384WMX
FST3245MTC vs FSTU3384WM
FST3245MTC vs FSTU3384WM
FST3245MTC vs FSTU3384QSCX
FST3245MTC vs FSTU3384QSC
FST3245MTC vs FSTU3384MTCX
FST3245MTC vs FSTU3384MTCX
FST3245MTC vs FSTU3384MTC
FST3245MTC vs FSTU32X800QSPX
FST3245MTC vs FSTU32X800QSP
FST3245MTC vs FSTU32X384QSPX
FST3245MTC vs FSTU32X384QSPX
FST3245MTC vs FSTU32X384QSP
FST3245MTC vs FSTU3257QSCX
FST3245MTC vs FSTU3257QSC
FST3245MTC vs FSTU3257MTCX
FST3245MTC vs FSTU3257MTCX
FST3245MTC vs FSTU3257MTC
FST3245MTC vs FSTU3253QSCX
FST3245MTC vs FSTU3253QSC
FST3245MTC vs FSTU3253MX
FST3245MTC vs FSTU3253MTCX
FST3245MTC vs FSTU3253MTC
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you