FSTU32X384QSP
FSTU32X384QSP
Obsolete
Description:  IC BUS SWITCH 5 X 1:1 48QVSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 48000
FSTU32X384QSP Specification
Specification
Part No
FSTU32X384QSP
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
5 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-FSOP (0.154", 3.90mm Width)
Supplier Device Package
48-QVSOP
FSTU32X384QSP PDF Datasheet
FSTU32X384QSP Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTU32X384QSP Compare Parts
  • FSTU32X384QSP vs FSTUD32450GX
  • FSTU32X384QSP vs FSTUD32450G
  • FSTU32X384QSP vs FSTUD16450MTDX
  • FSTU32X384QSP vs FSTUD16450MTD
  • FSTU32X384QSP vs FSTUD162450MTDX
  • FSTU32X384QSP vs FSTUD162450MTD
  • FSTU32X384QSP vs FSTUD16211MTDX
  • FSTU32X384QSP vs FSTUD16211MTDX
  • FSTU32X384QSP vs FSTU6800WMX
  • FSTU32X384QSP vs FSTU6800WM
  • FSTU32X384QSP vs FSTU6800QSCX
  • FSTU32X384QSP vs FSTU6800QSCX
  • FSTU32X384QSP vs FSTU6800MTCX
  • FSTU32X384QSP vs FSTU6800MTCX
  • FSTU32X384QSP vs FSTU6800MTC
  • FSTU32X384QSP vs FSTU6800MTC
  • FSTU32X384QSP vs FSTU3384WMX
  • FSTU32X384QSP vs FSTU3384WMX
  • FSTU32X384QSP vs FSTU3384WM
  • FSTU32X384QSP vs FSTU3384WM
  • FSTU32X384QSP vs FSTU3384QSCX
  • FSTU32X384QSP vs FSTU3384QSC
  • FSTU32X384QSP vs FSTU3384MTCX
  • FSTU32X384QSP vs FSTU3384MTCX
  • FSTU32X384QSP vs FSTU3384MTC
  • FSTU32X384QSP vs FSTU32X800QSPX
  • FSTU32X384QSP vs FSTU32X800QSP
  • FSTU32X384QSP vs FSTU32X384QSPX
  • FSTU32X384QSP vs FSTU32X384QSPX
  • FSTU32X384QSP vs FSTU3257QSCX
  • FSTU32X384QSP vs FSTU3257QSC
  • FSTU32X384QSP vs FSTU3257MTCX
  • FSTU32X384QSP vs FSTU3257MTCX
  • FSTU32X384QSP vs FSTU3257MTC
  • FSTU32X384QSP vs FSTU3253QSCX
  • FSTU32X384QSP vs FSTU3253QSC
  • FSTU32X384QSP vs FSTU3253MX
  • FSTU32X384QSP vs FSTU3253MTCX
  • FSTU32X384QSP vs FSTU3253MTC
  • FSTU32X384QSP vs FSTU32160MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.