FSTUD32450GX
FSTUD32450GX
Obsolete
Description:  IC BUS SWITCH 8 X 1:1 114FBGA
Manufacturer:  Fairchild Semiconductor
History Price: $1.38000
In Stock: 23600
FSTUD32450GX Specification
Specification
Part No
FSTUD32450GX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
8 x 1:1
Independent Circuits
4
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
114-LFBGA
Supplier Device Package
114-FBGA (16x5.5)
FSTUD32450GX PDF Datasheet
FSTUD32450GX Related Parts
FST16209MEA
FST16209MEA
Fairchild Semiconductor
BUS EXCHANGER
FST16209MTD
FST16209MTD
Fairchild Semiconductor
BUS EXCHANGER
FST16210MTD
FST16210MTD
Fairchild Semiconductor
BUS DRIVER
FST16210MTDX
FST16210MTDX
Fairchild Semiconductor
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16210MTDX
FST16210MTDX
onsemi
IC BUS SWITCH 10 X 1:1 48TSSOP
FST16211G
FST16211G
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211GX
FST16211GX
onsemi
IC BUS SWITCH 12 X 1:1 54FBGA
FST16211MEA
FST16211MEA
Fairchild Semiconductor
IC BUS SWITCH 12 X 1:1 56SSOP
FST16211MEAX
FST16211MEAX
Fairchild Semiconductor
BUS DRIVER
FST16211MTD
FST16211MTD
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16211MTDX
FST16211MTDX
onsemi
IC BUS SWITCH 12 X 1:1 56TSSOP
FST16212MEA
FST16212MEA
Fairchild Semiconductor
BUS EXCHANGER
FSTUD32450GX Compare Parts
  • FSTUD32450GX vs FSTUD32450G
  • FSTUD32450GX vs FSTUD16450MTDX
  • FSTUD32450GX vs FSTUD16450MTD
  • FSTUD32450GX vs FSTUD162450MTDX
  • FSTUD32450GX vs FSTUD162450MTD
  • FSTUD32450GX vs FSTUD16211MTDX
  • FSTUD32450GX vs FSTUD16211MTDX
  • FSTUD32450GX vs FSTU6800WMX
  • FSTUD32450GX vs FSTU6800WM
  • FSTUD32450GX vs FSTU6800QSCX
  • FSTUD32450GX vs FSTU6800QSCX
  • FSTUD32450GX vs FSTU6800MTCX
  • FSTUD32450GX vs FSTU6800MTCX
  • FSTUD32450GX vs FSTU6800MTC
  • FSTUD32450GX vs FSTU6800MTC
  • FSTUD32450GX vs FSTU3384WMX
  • FSTUD32450GX vs FSTU3384WMX
  • FSTUD32450GX vs FSTU3384WM
  • FSTUD32450GX vs FSTU3384WM
  • FSTUD32450GX vs FSTU3384QSCX
  • FSTUD32450GX vs FSTU3384QSC
  • FSTUD32450GX vs FSTU3384MTCX
  • FSTUD32450GX vs FSTU3384MTCX
  • FSTUD32450GX vs FSTU3384MTC
  • FSTUD32450GX vs FSTU32X800QSPX
  • FSTUD32450GX vs FSTU32X800QSP
  • FSTUD32450GX vs FSTU32X384QSPX
  • FSTUD32450GX vs FSTU32X384QSPX
  • FSTUD32450GX vs FSTU32X384QSP
  • FSTUD32450GX vs FSTU3257QSCX
  • FSTUD32450GX vs FSTU3257QSC
  • FSTUD32450GX vs FSTU3257MTCX
  • FSTUD32450GX vs FSTU3257MTCX
  • FSTUD32450GX vs FSTU3257MTC
  • FSTUD32450GX vs FSTU3253QSCX
  • FSTUD32450GX vs FSTU3253QSC
  • FSTUD32450GX vs FSTU3253MX
  • FSTUD32450GX vs FSTU3253MTCX
  • FSTUD32450GX vs FSTU3253MTC
  • FSTUD32450GX vs FSTU32160MTDX
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.