☰
FSUSB22MTCX
FSUSB22MTCX
Obsolete
Description:  IC USB SWITCH QUAD 2X1 16TSSOP
Manufacturer:  onsemi
Datasheet:   FSUSB22MTCX Datasheet
History Price: $1.23000
In Stock: 46800
FSUSB22MTCX Specification
Specification
Part No
FSUSB22MTCX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
4
On-State Resistance (Max)
6.5Ohm
Voltage - Supply, Single (V-)
3V ~ 3.6V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
750MHz
Features
Bi-Directional, USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
FSUSB22MTCX PDF Datasheet
FSUSB22MTCX Related Parts
FSUSB104UMX
FSUSB104UMX
onsemi
IC USB SWITCH DUAL DPDT 10UMLP
FSUSB11L10X
FSUSB11L10X
Fairchild Semiconductor
LOW POWER FULL SPEED USB SWITCH
FSUSB11L10X
FSUSB11L10X
onsemi
IC USB SWIT DUAL 1X1 10MICROPAK
FSUSB11MTCX
FSUSB11MTCX
onsemi
IC USB SWITCH DUAL 1X1 14TSSOP
FSUSB11MTCX
FSUSB11MTCX
Fairchild Semiconductor
LOW POWER FULL SPEED USB SWITCH
FSUSB20BQX
FSUSB20BQX
Fairchild Semiconductor
SPDT, 2 FUNC, 1 CHANNEL, PQCC16
FSUSB20BQX
FSUSB20BQX
onsemi
IC USB SWITCH DUAL 2X1 14DQFN
FSUSB20L10X
FSUSB20L10X
Fairchild Semiconductor
SPDT, 2 FUNC, 1 CHANNEL
FSUSB20L10X
FSUSB20L10X
onsemi
IC USB SWIT DUAL 2X1 10MICROPAK
FSUSB20MUX
FSUSB20MUX
onsemi
IC USB SWITCH DUAL 2X1 10MSOP
FSUSB22BQX
FSUSB22BQX
Fairchild Semiconductor
DPDT, 2 FUNC, 1 CHANNEL
FSUSB22BQX
FSUSB22BQX
onsemi
IC USB SWITCH QUAD 2X1 16DQFN
FSUSB22MTCX Compare Parts
  • FSUSB22MTCX vs FSUSB74MPX
  • FSUSB22MTCX vs FSUSB73UMX
  • FSUSB22MTCX vs FSUSB63UMX
  • FSUSB22MTCX vs FSUSB46UMX
  • FSUSB22MTCX vs FSUSB46UMX
  • FSUSB22MTCX vs FSUSB46UMX
  • FSUSB22MTCX vs FSUSB46L8X
  • FSUSB22MTCX vs FSUSB46L8X
  • FSUSB22MTCX vs FSUSB46L8X
  • FSUSB22MTCX vs FSUSB46K8X
  • FSUSB22MTCX vs FSUSB45UMX
  • FSUSB22MTCX vs FSUSB45L10X
  • FSUSB22MTCX vs FSUSB45L10X
  • FSUSB22MTCX vs FSUSB43L10X-F131
  • FSUSB22MTCX vs FSUSB43L10X
  • FSUSB22MTCX vs FSUSB43L10X
  • FSUSB22MTCX vs FSUSB42UMX-SN00404
  • FSUSB22MTCX vs FSUSB42UMX
  • FSUSB22MTCX vs FSUSB42UMX
  • FSUSB22MTCX vs FSUSB42MUX
  • FSUSB22MTCX vs FSUSB40UMX
  • FSUSB22MTCX vs FSUSB40UMX
  • FSUSB22MTCX vs FSUSB40L10X
  • FSUSB22MTCX vs FSUSB40L10X
  • FSUSB22MTCX vs FSUSB31UMX
  • FSUSB22MTCX vs FSUSB31UMX
  • FSUSB22MTCX vs FSUSB31L8X_F113
  • FSUSB22MTCX vs FSUSB31L8X
  • FSUSB22MTCX vs FSUSB31L8X
  • FSUSB22MTCX vs FSUSB31K8X
  • FSUSB22MTCX vs FSUSB30UMX
  • FSUSB22MTCX vs FSUSB30MUX
  • FSUSB22MTCX vs FSUSB30MUX
  • FSUSB22MTCX vs FSUSB30L10X
  • FSUSB22MTCX vs FSUSB30BQX
  • FSUSB22MTCX vs FSUSB30BQX
  • FSUSB22MTCX vs FSUSB242UCX
  • FSUSB22MTCX vs FSUSB23L10X
  • FSUSB22MTCX vs FSUSB23L10X
  • FSUSB22MTCX vs FSUSB23BQX
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller