☰
FSUSB74MPX
FSUSB74MPX
Active
Description:  IC USB MUX/SWITCH 16MLP
Manufacturer:  onsemi
Datasheet:   FSUSB74MPX Datasheet
History Price: $1.69000
In Stock: 2800
FSUSB74MPX Specification
Specification
Part No
FSUSB74MPX
Category
Interface - Analog Switches - Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
USB
Multiplexer/Demultiplexer Circuit
4:1
Switch Circuit
-
Number of Channels
1
On-State Resistance (Max)
9Ohm
Voltage - Supply, Single (V-)
2.5V ~ 4.4V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
Break-Before-Make, USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-WFQFN Exposed Pad
Supplier Device Package
16-MLP (3x3)
FSUSB74MPX PDF Datasheet
FSUSB74MPX Related Parts
FSUSB104UMX
FSUSB104UMX
onsemi
IC USB SWITCH DUAL DPDT 10UMLP
FSUSB11L10X
FSUSB11L10X
Fairchild Semiconductor
LOW POWER FULL SPEED USB SWITCH
FSUSB11L10X
FSUSB11L10X
onsemi
IC USB SWIT DUAL 1X1 10MICROPAK
FSUSB11MTCX
FSUSB11MTCX
onsemi
IC USB SWITCH DUAL 1X1 14TSSOP
FSUSB11MTCX
FSUSB11MTCX
Fairchild Semiconductor
LOW POWER FULL SPEED USB SWITCH
FSUSB20BQX
FSUSB20BQX
Fairchild Semiconductor
SPDT, 2 FUNC, 1 CHANNEL, PQCC16
FSUSB20BQX
FSUSB20BQX
onsemi
IC USB SWITCH DUAL 2X1 14DQFN
FSUSB20L10X
FSUSB20L10X
Fairchild Semiconductor
SPDT, 2 FUNC, 1 CHANNEL
FSUSB20L10X
FSUSB20L10X
onsemi
IC USB SWIT DUAL 2X1 10MICROPAK
FSUSB20MUX
FSUSB20MUX
onsemi
IC USB SWITCH DUAL 2X1 10MSOP
FSUSB22BQX
FSUSB22BQX
Fairchild Semiconductor
DPDT, 2 FUNC, 1 CHANNEL
FSUSB22BQX
FSUSB22BQX
onsemi
IC USB SWITCH QUAD 2X1 16DQFN
FSUSB74MPX Compare Parts
  • FSUSB74MPX vs FSUSB73UMX
  • FSUSB74MPX vs FSUSB63UMX
  • FSUSB74MPX vs FSUSB46UMX
  • FSUSB74MPX vs FSUSB46UMX
  • FSUSB74MPX vs FSUSB46UMX
  • FSUSB74MPX vs FSUSB46L8X
  • FSUSB74MPX vs FSUSB46L8X
  • FSUSB74MPX vs FSUSB46L8X
  • FSUSB74MPX vs FSUSB46K8X
  • FSUSB74MPX vs FSUSB45UMX
  • FSUSB74MPX vs FSUSB45L10X
  • FSUSB74MPX vs FSUSB45L10X
  • FSUSB74MPX vs FSUSB43L10X-F131
  • FSUSB74MPX vs FSUSB43L10X
  • FSUSB74MPX vs FSUSB43L10X
  • FSUSB74MPX vs FSUSB42UMX-SN00404
  • FSUSB74MPX vs FSUSB42UMX
  • FSUSB74MPX vs FSUSB42UMX
  • FSUSB74MPX vs FSUSB42MUX
  • FSUSB74MPX vs FSUSB40UMX
  • FSUSB74MPX vs FSUSB40UMX
  • FSUSB74MPX vs FSUSB40L10X
  • FSUSB74MPX vs FSUSB40L10X
  • FSUSB74MPX vs FSUSB31UMX
  • FSUSB74MPX vs FSUSB31UMX
  • FSUSB74MPX vs FSUSB31L8X_F113
  • FSUSB74MPX vs FSUSB31L8X
  • FSUSB74MPX vs FSUSB31L8X
  • FSUSB74MPX vs FSUSB31K8X
  • FSUSB74MPX vs FSUSB30UMX
  • FSUSB74MPX vs FSUSB30MUX
  • FSUSB74MPX vs FSUSB30MUX
  • FSUSB74MPX vs FSUSB30L10X
  • FSUSB74MPX vs FSUSB30BQX
  • FSUSB74MPX vs FSUSB30BQX
  • FSUSB74MPX vs FSUSB242UCX
  • FSUSB74MPX vs FSUSB23L10X
  • FSUSB74MPX vs FSUSB23L10X
  • FSUSB74MPX vs FSUSB23BQX
  • FSUSB74MPX vs FSUSB23BQX
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected