☰
FUSB301TMX
FUSB301TMX
Active
Description:  IC CONTROLLER USB 10TMLP
Manufacturer:  onsemi
Datasheet:   FUSB301TMX Datasheet
History Price: $1.11000
In Stock: 48400
FUSB301TMX Specification
Specification
Part No
FUSB301TMX
Category
Interface - Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
I2C, USB
Standards
USB 2.0
Voltage - Supply
2.8V ~ 5.5V
Current - Supply
356μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
10-XFQFN
Supplier Device Package
10-X2QFN (1.6x1.2)
FUSB301TMX PDF Datasheet
FUSB301TMX Related Parts
FUSB251UCX
FUSB251UCX
onsemi
IC TYPE-C CC AND SBU PROTECTION
FUSB300CUCX
FUSB300CUCX
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
FUSB300CUCX
FUSB300CUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB300UCX
FUSB300UCX
Fairchild Semiconductor
FUSB300 - POWER SUPPLY SUPPORT C
FUSB301ATMX
FUSB301ATMX
onsemi
IC USB TYPE C CTLR PROGR 12TMLP
FUSB302B01MPX
FUSB302B01MPX
onsemi
IC CONTROLLER USB TYPE-C 14MLP
FUSB302B10MPX
FUSB302B10MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302B11MPX
FUSB302B11MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302BMPX
FUSB302BMPX
onsemi
IC USB TYPE C CTLR PROGR 14-MLP
FUSB302BUCX
FUSB302BUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB302BVMPX
FUSB302BVMPX
onsemi
IC USB CONTROLLER I2C 14WQFN
FUSB302MPX
FUSB302MPX
onsemi
IC USB TYPE C CTLR PROGR 14MLP
FUSB301TMX Description
The onsemi FUSB301TMX is a highly integrated USB Type-C controller designed for various applications, including power delivery (PD) and USB data communication. This device is particularly useful in systems that require USB Type-C connectivity, enabling features such as power role swapping, cable plug detection, and data role management. Below is a detailed overview of the FUSB301TMX, including its specifications and key features.

## Overview

The FUSB301TMX is a USB Type-C port controller that supports USB Power Delivery (PD) and is designed to facilitate the connection and communication between USB Type-C devices. It is capable of managing power roles and data roles, making it suitable for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics.

## Key Features

1. USB Type-C Compliance: The FUSB301TMX is compliant with the USB Type-C specification, ensuring compatibility with a wide range of USB Type-C devices.

2. Power Delivery Support: The device supports USB Power Delivery, allowing for higher power levels (up to 100W) and enabling devices to negotiate power roles dynamically.

3. Cable Plug Detection: The FUSB301TMX can detect the orientation of the USB Type-C plug, ensuring proper connection and functionality regardless of how the cable is inserted.

4. Integrated Logic: The controller includes integrated logic for managing power roles (source/sink) and data roles (host/device), simplifying the design and reducing the need for external components.

5. Multiple Operating Modes: The FUSB301TMX supports various operating modes, including sink, source, and dual-role configurations, making it versatile for different applications.

6. Low Power Consumption: The device is designed for low power operation, which is essential for battery-powered devices.

7. I2C Interface: The FUSB301TMX features an I2C interface for communication with a host microcontroller, allowing for easy integration into existing systems.

8. Fault Protection: The controller includes built-in protection features to safeguard against overvoltage and overcurrent conditions.

## Specifications

- Supply Voltage: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- USB Type-C Compliance: Yes
- Power Delivery Support: Yes, up to 100W
- I2C Interface: Yes, supports standard I2C communication
- Package Type: 10-pin MSOP (Micro Small Outline Package)
- Pin Count: 10
- Data Rate: Supports USB 2.0 data rates
- Cable Plug Detection: Yes, with integrated logic
- Power Role Management: Source, Sink, and Dual Role
- Fault Protection: Integrated overvoltage and overcurrent protection

## Applications

The FUSB301TMX is suitable for a variety of applications, including:

- Smartphones and tablets
- Laptops and ultrabooks
- Power banks and charging stations
- Consumer electronics
- Industrial equipment with USB Type-C connectivity

## Conclusion

The onsemi FUSB301TMX is a robust and versatile USB Type-C controller that simplifies the integration of USB Power Delivery and Type-C connectivity into various electronic devices. With its comprehensive feature set, low power consumption, and compliance with industry standards, it is an excellent choice for manufacturers looking to enhance their products with modern USB capabilities.
FUSB301TMX Compare Parts
  • FUSB301TMX vs FUSB340TMX
  • FUSB301TMX vs FUSB3307D6MX
  • FUSB301TMX vs FUSB3307D6MNWTWG
  • FUSB301TMX vs FUSB3307D6A0BFMX
  • FUSB301TMX vs FUSB3307D45A0AFMX
  • FUSB301TMX vs FUSB3301MPX
  • FUSB301TMX vs FUSB308BVMPX
  • FUSB301TMX vs FUSB307BVMPX
  • FUSB301TMX vs FUSB307BMPX
  • FUSB301TMX vs FUSB303TMX
  • FUSB301TMX vs FUSB303BTMX
  • FUSB301TMX vs FUSB302UCX
  • FUSB301TMX vs FUSB302TVMPX
  • FUSB301TMX vs FUSB302TV10MPX
  • FUSB301TMX vs FUSB302TMPX
  • FUSB301TMX vs FUSB302MPX
  • FUSB301TMX vs FUSB302BVMPX
  • FUSB301TMX vs FUSB302BUCX
  • FUSB301TMX vs FUSB302BMPX
  • FUSB301TMX vs FUSB302B11MPX
  • FUSB301TMX vs FUSB302B10MPX
  • FUSB301TMX vs FUSB302B01MPX
  • FUSB301TMX vs FUSB301ATMX
  • FUSB301TMX vs FUSB300UCX
  • FUSB301TMX vs FUSB300CUCX
  • FUSB301TMX vs FUSB300CUCX
  • FUSB301TMX vs FUSB251UCX
  • FUSB301TMX vs FUSB3317V6AMNWTWG
  • FUSB301TMX vs FUSB3317F6AMNWTWG
  • FUSB301TMX vs FUSB3307P6A0BFMNWTWG
  • FUSB301TMX vs FUSB3307D90B0AFMNWTWG
  • FUSB301TMX vs FUSB3307D6VMNWTWG
  • FUSB301TMX vs FUSB3307D45A0AFMNWTWG
  • FUSB301TMX vs FUSB3301MPX
  • FUSB301TMX vs FUSB302TV11MPX
  • FUSB301TMX vs FUSB302TV01MPX
  • FUSB301TMX vs FUSB302B01MPX
  • FUSB301TMX vs FUSB301ATMX-SN00362-FS
  • FUSB301TMX vs FUSB301ATMX-SN00362
  • FUSB301TMX vs FUSB301ATM1X
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)