☰
FUSB302MPX
FUSB302MPX
Not For New Designs
Description:  IC USB TYPE C CTLR PROGR 14MLP
Manufacturer:  onsemi
Datasheet:   FUSB302MPX Datasheet
History Price: $1.53000
In Stock: 36480
FUSB302MPX Specification
Specification
Part No
FUSB302MPX
Category
Interface - Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
USB
Standards
USB 3.1
Voltage - Supply
2.8V ~ 5.5V
Current - Supply
25μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
14-WFQFN Exposed Pad
Supplier Device Package
14-MLP (2.5x2.5)
FUSB302MPX PDF Datasheet
FUSB302MPX Related Parts
FUSB251UCX
FUSB251UCX
onsemi
IC TYPE-C CC AND SBU PROTECTION
FUSB300CUCX
FUSB300CUCX
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
FUSB300CUCX
FUSB300CUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB300UCX
FUSB300UCX
Fairchild Semiconductor
FUSB300 - POWER SUPPLY SUPPORT C
FUSB301ATMX
FUSB301ATMX
onsemi
IC USB TYPE C CTLR PROGR 12TMLP
FUSB301TMX
FUSB301TMX
onsemi
IC CONTROLLER USB 10TMLP
FUSB302B01MPX
FUSB302B01MPX
onsemi
IC CONTROLLER USB TYPE-C 14MLP
FUSB302B10MPX
FUSB302B10MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302B11MPX
FUSB302B11MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302BMPX
FUSB302BMPX
onsemi
IC USB TYPE C CTLR PROGR 14-MLP
FUSB302BUCX
FUSB302BUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB302BVMPX
FUSB302BVMPX
onsemi
IC USB CONTROLLER I2C 14WQFN
FUSB302MPX Description
The onsemi FUSB302MPX is a highly integrated USB Type-C and USB Power Delivery (PD) controller designed for fast, reliable, and compact Type-C interface implementations. This device is compliant with USB Type-C specifications and USB PD 2.0/3.0 standards, providing configurable CC (Configuration Channel) logic, voltage/current detection, and protocol handling in a single IC. It is optimized for host, device, and dual-role port (DRP) applications, offering low power consumption, integrated system protection, and flexible configuration options. Its integration reduces external components, board space, and design complexity for modern portable devices, laptops, docking stations, and chargers.

## Functional Description

The FUSB302MPX combines multiple functional blocks essential for USB Type-C and PD operation:

* CC Detection and Control: Integrated Configuration Channel logic for cable orientation detection, connection status, and role detection. Supports plug-in detection for standard, low, and high current advertisements.
* USB Power Delivery Protocol: Implements PD 2.0/3.0 stack commands, allowing communication of voltage/current capabilities between sink and source devices. Supports programmable message handling, enabling flexible PD profiles.
* I²C Interface: Standard I²C slave interface for host communication, allowing control of PD negotiation, role swap, and monitoring. The interface supports clock frequencies up to 1 MHz.
* Integrated Switches: High-speed MOSFET switches for CC line connections reduce external component requirements and enable compact routing.
* Event and Interrupt Logic: Provides interrupt generation for CC state changes, PD message reception, overcurrent events, and other system events.
* Voltage and Current Sensing: Monitors VBUS voltage and current levels to ensure safe PD operation, protect the system, and support USB Type-C power rules.
* Dual-Role Port Support: Allows dynamic configuration as a source or sink, with automatic role detection and negotiation, enabling flexible USB Type-C functionality.

This functional integration simplifies the implementation of USB Type-C interfaces while maintaining full compliance with USB specifications.

## Electrical Characteristics

The FUSB302MPX is optimized for low-power, high-reliability operation in portable and embedded systems:

* Supply Voltage (VCC): 1.8 V to 5.5 V, supporting a wide range of system power rails.
* Operating Current: Typically 400 µA in active mode, and less than 1 µA in shutdown mode.
* I²C Logic Levels: Compatible with 1.8 V to 5 V I²C bus voltages.
* Input/Output Protection: Integrated ESD protection on CC and VBUS pins compliant with IEC 61000-4-2 standards.
* CC Pull-Up/Pull-Down Resistance: Programmable values for Rp (source), Rd (sink), and Ra (audio accessory) detection.
* VBUS Detection Thresholds: Configurable for standard USB, default USB PD, and programmable voltage ranges for PD contracts.
* Overvoltage/Overcurrent Protection: Internal comparators trigger fault flags on abnormal conditions to protect connected devices.
* Temperature Range: -40°C to +85°C ambient, ensuring reliable operation in portable and industrial environments.
* Power Consumption: Extremely low quiescent current enables energy-efficient PD negotiation even during idle periods.

These electrical characteristics make the FUSB302MPX suitable for battery-powered devices, compact chargers, and embedded Type-C systems requiring low power and high integration.

## Pin Configuration and Package

The FUSB302MPX is available in a compact package optimized for PCB real estate:

* Package Type: 20-pin QFN (4 mm x 4 mm, 0.5 mm pitch).
* Key Pin Assignments:

* VCC and GND: Power supply pins.
* CC1, CC2: Configuration channel connections for USB Type-C plug detection.
* VBUS, VBUS_SENSE: Voltage sensing inputs for power monitoring.
* I²C_SDA, I²C_SCL: I²C interface for host communication.
* INT: Interrupt output for signaling system events.
* FLG and EN pins: Optional enable and flag indicators.
* Internal decoupling recommended with 0.1 µF capacitor near VCC pins.

The QFN package enables high-density integration and thermal efficiency for portable or compact devices.

## Timing and Communication Features

The FUSB302MPX supports fast PD and Type-C communication for modern high-speed systems:

* CC Detection Response: Typically under 300 ns for plug insertion/removal detection.
* PD Message Handling: Capable of transmitting and receiving PD messages up to 300 kbps through the internal PD engine.
* I²C Response Time: Sub-microsecond response for register reads/writes, enabling fast host communication.
* Interrupt Latency: Less than 1 µs typical, allowing rapid response to CC and VBUS events.
* Debounce Filters: Integrated filters for CC insertion/removal eliminate false triggering and improve system reliability.

Fast detection and low-latency communication are critical for DRP operation, rapid device enumeration, and safe PD negotiation.

## Applications

The FUSB302MPX is widely used in USB Type-C and PD applications requiring flexible power negotiation, compact design, and integrated protection:

* Smartphones, tablets, and laptops implementing USB Type-C charging and data interfaces.
* Docking stations and USB hubs with multiple Type-C ports.
* Wall adapters and PD-compliant chargers supporting variable voltage and current profiles.
* Embedded devices with dual-role port capability for source and sink power roles.
* Industrial or portable systems requiring compact USB PD solutions with overcurrent and voltage protection.

Its small footprint, integrated control, and programmable PD support make it suitable for a broad range of consumer and industrial products.

## Reliability and Design Considerations

The FUSB302MPX is engineered for robust operation and system safety:

* Overcurrent and Overvoltage Protection: Internal comparators monitor VBUS to protect the IC and connected devices.
* ESD Robustness: Pins withstand ±8 kV human body model, ±4 kV machine model, and ±2 kV contact discharge.
* Thermal Performance: QFN package with exposed pad provides efficient thermal dissipation for sustained operation under load.
* Design Flexibility: Programmable CC resistances and PD profiles simplify system-level design while meeting USB Type-C specification requirements.
* Low Power Modes: Shutdown and idle modes reduce energy consumption in battery-operated devices.

These reliability features ensure safe, long-term operation in portable, industrial, and high-performance systems.

## Summary of Key Specifications

* Device Type: USB Type-C and USB PD controller
* Supply Voltage: 1.8 V to 5.5 V
* Operating Temperature: -40°C to +85°C
* I²C Interface: Up to 1 MHz, standard slave
* Output Current on CC: Configurable Rp/Rd profiles
* VBUS Monitoring: Integrated voltage/current sensing with protection
* PD Support: USB PD 2.0/3.0 compliant, supports DRP, sink, and source roles
* Package: 20-pin QFN, 4 mm x 4 mm, 0.5 mm pitch
* Key Features: CC detection, PD messaging, interrupts, overvoltage/overcurrent protection, low quiescent current, dual-role port support
* Applications: Smartphones, tablets, laptops, docking stations, PD chargers, embedded Type-C devices

The onsemi FUSB302MPX provides a compact, highly integrated, and reliable solution for USB Type-C and USB Power Delivery applications, combining CC detection, PD protocol handling, and system protection in a single device.
FUSB302MPX Compare Parts
  • FUSB302MPX vs FUSB340TMX
  • FUSB302MPX vs FUSB3307D6MX
  • FUSB302MPX vs FUSB3307D6MNWTWG
  • FUSB302MPX vs FUSB3307D6A0BFMX
  • FUSB302MPX vs FUSB3307D45A0AFMX
  • FUSB302MPX vs FUSB3301MPX
  • FUSB302MPX vs FUSB308BVMPX
  • FUSB302MPX vs FUSB307BVMPX
  • FUSB302MPX vs FUSB307BMPX
  • FUSB302MPX vs FUSB303TMX
  • FUSB302MPX vs FUSB303BTMX
  • FUSB302MPX vs FUSB302UCX
  • FUSB302MPX vs FUSB302TVMPX
  • FUSB302MPX vs FUSB302TV10MPX
  • FUSB302MPX vs FUSB302TMPX
  • FUSB302MPX vs FUSB302BVMPX
  • FUSB302MPX vs FUSB302BUCX
  • FUSB302MPX vs FUSB302BMPX
  • FUSB302MPX vs FUSB302B11MPX
  • FUSB302MPX vs FUSB302B10MPX
  • FUSB302MPX vs FUSB302B01MPX
  • FUSB302MPX vs FUSB301TMX
  • FUSB302MPX vs FUSB301ATMX
  • FUSB302MPX vs FUSB300UCX
  • FUSB302MPX vs FUSB300CUCX
  • FUSB302MPX vs FUSB300CUCX
  • FUSB302MPX vs FUSB251UCX
  • FUSB302MPX vs FUSB3317V6AMNWTWG
  • FUSB302MPX vs FUSB3317F6AMNWTWG
  • FUSB302MPX vs FUSB3307P6A0BFMNWTWG
  • FUSB302MPX vs FUSB3307D90B0AFMNWTWG
  • FUSB302MPX vs FUSB3307D6VMNWTWG
  • FUSB302MPX vs FUSB3307D45A0AFMNWTWG
  • FUSB302MPX vs FUSB3301MPX
  • FUSB302MPX vs FUSB302TV11MPX
  • FUSB302MPX vs FUSB302TV01MPX
  • FUSB302MPX vs FUSB302B01MPX
  • FUSB302MPX vs FUSB301TMX
  • FUSB302MPX vs FUSB301ATMX-SN00362-FS
  • FUSB302MPX vs FUSB301ATMX-SN00362
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery