☰
FUSB302UCX
FUSB302UCX
Not For New Designs
Description:  IC USB TYPE C CTLR PROGR 9WLCSP
Manufacturer:  onsemi
Datasheet:   FUSB302UCX Datasheet
History Price: $1.09000
In Stock: 45200
FUSB302UCX Specification
Specification
Part No
FUSB302UCX
Category
Interface - Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
USB
Standards
USB 3.1
Voltage - Supply
2.8V ~ 5.5V
Current - Supply
25μA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
9-UFBGA, WLCSP
Supplier Device Package
9-WLCSP (1.22x1.22)
FUSB302UCX PDF Datasheet
FUSB302UCX Related Parts
FUSB251UCX
FUSB251UCX
onsemi
IC TYPE-C CC AND SBU PROTECTION
FUSB300CUCX
FUSB300CUCX
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
FUSB300CUCX
FUSB300CUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB300UCX
FUSB300UCX
Fairchild Semiconductor
FUSB300 - POWER SUPPLY SUPPORT C
FUSB301ATMX
FUSB301ATMX
onsemi
IC USB TYPE C CTLR PROGR 12TMLP
FUSB301TMX
FUSB301TMX
onsemi
IC CONTROLLER USB 10TMLP
FUSB302B01MPX
FUSB302B01MPX
onsemi
IC CONTROLLER USB TYPE-C 14MLP
FUSB302B10MPX
FUSB302B10MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302B11MPX
FUSB302B11MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302BMPX
FUSB302BMPX
onsemi
IC USB TYPE C CTLR PROGR 14-MLP
FUSB302BUCX
FUSB302BUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB302BVMPX
FUSB302BVMPX
onsemi
IC USB CONTROLLER I2C 14WQFN
FUSB302UCX Description
The onsemi FUSB302UCX is a highly integrated USB Type-C controller designed to facilitate USB Power Delivery (USB PD) and USB Type-C connectivity in various electronic devices. This device is particularly useful in applications that require power management and data transfer over USB Type-C connections, making it ideal for smartphones, laptops, tablets, and other consumer electronics. Below is a detailed introduction to the FUSB302UCX, including its specifications and parameters.

## Overview

The FUSB302UCX is a USB Type-C and USB Power Delivery controller that supports the USB PD 3.0 specification. It enables devices to negotiate power levels and data roles over a USB Type-C connection, allowing for efficient power management and enhanced functionality. The controller is designed to simplify the implementation of USB PD in devices, providing a robust solution for power and data communication.

## Key Features

1. USB Power Delivery Support: The FUSB302UCX supports USB PD 3.0, allowing devices to negotiate power levels up to 100W (20V at 5A). This capability is essential for fast charging and powering high-performance devices.

2. Type-C Connector Compatibility: The controller is designed to work seamlessly with USB Type-C connectors, ensuring a reversible connection and supporting various data and power roles.

3. Integrated GPIOs: The FUSB302UCX includes multiple general-purpose input/output (GPIO) pins that can be configured for various functions, enhancing design flexibility.

4. Automatic Role Detection: The device can automatically detect the power role (power sink or power source) and data role (host or device), simplifying the design process and improving user experience.

5. Low Power Consumption: The FUSB302UCX is designed for low power operation, making it suitable for battery-powered devices and applications where energy efficiency is critical.

6. I2C Interface: The controller features an I2C interface for communication with a host microcontroller, allowing for easy integration into existing systems.

7. Protection Features: The device includes built-in protection features such as over-voltage protection (OVP) and over-current protection (OCP), ensuring safe operation in various conditions.

## Specifications

- Part Number: FUSB302UCX
- Type: USB Type-C and USB Power Delivery Controller
- Operating Voltage: 2.7V to 5.5V
- Power Delivery Support: USB PD 3.0
- Maximum Power Negotiation: Up to 100W (20V at 5A)
- GPIO Pins: 4 configurable GPIOs
- I2C Interface: Supports standard I2C communication
- Operating Temperature Range: -40°C to +85°C
- Package Type: 20-pin TQFN (Thin Quad Flat No-lead)
- Dimensions: 3mm x 3mm (TQFN package)
- Weight: Approximately 0.1 grams

## Applications

The onsemi FUSB302UCX is suitable for a wide range of applications, including:

- Smartphones and Tablets: Used in mobile devices to enable fast charging and data transfer over USB Type-C.
- Laptops and Ultrabooks: Facilitates power delivery and data communication in portable computers.
- Power Banks: Enables efficient power management and charging capabilities in portable battery packs.
- Consumer Electronics: Integrated into various devices such as cameras, gaming consoles, and smart home devices for enhanced connectivity.

## Conclusion

The onsemi FUSB302UCX is a versatile and efficient USB Type-C controller that supports USB Power Delivery, making it an excellent choice for modern electronic devices. With its robust features, including automatic role detection, low power consumption, and integrated protection mechanisms, the FUSB302UCX simplifies the design of USB Type-C applications while enhancing performance and user experience. Its compact package and flexible GPIO configuration further contribute to its suitability for a wide range of applications in the rapidly evolving landscape of consumer electronics.
FUSB302UCX Compare Parts
  • FUSB302UCX vs FUSB340TMX
  • FUSB302UCX vs FUSB3307D6MX
  • FUSB302UCX vs FUSB3307D6MNWTWG
  • FUSB302UCX vs FUSB3307D6A0BFMX
  • FUSB302UCX vs FUSB3307D45A0AFMX
  • FUSB302UCX vs FUSB3301MPX
  • FUSB302UCX vs FUSB308BVMPX
  • FUSB302UCX vs FUSB307BVMPX
  • FUSB302UCX vs FUSB307BMPX
  • FUSB302UCX vs FUSB303TMX
  • FUSB302UCX vs FUSB303BTMX
  • FUSB302UCX vs FUSB302TVMPX
  • FUSB302UCX vs FUSB302TV10MPX
  • FUSB302UCX vs FUSB302TMPX
  • FUSB302UCX vs FUSB302MPX
  • FUSB302UCX vs FUSB302BVMPX
  • FUSB302UCX vs FUSB302BUCX
  • FUSB302UCX vs FUSB302BMPX
  • FUSB302UCX vs FUSB302B11MPX
  • FUSB302UCX vs FUSB302B10MPX
  • FUSB302UCX vs FUSB302B01MPX
  • FUSB302UCX vs FUSB301TMX
  • FUSB302UCX vs FUSB301ATMX
  • FUSB302UCX vs FUSB300UCX
  • FUSB302UCX vs FUSB300CUCX
  • FUSB302UCX vs FUSB300CUCX
  • FUSB302UCX vs FUSB251UCX
  • FUSB302UCX vs FUSB3317V6AMNWTWG
  • FUSB302UCX vs FUSB3317F6AMNWTWG
  • FUSB302UCX vs FUSB3307P6A0BFMNWTWG
  • FUSB302UCX vs FUSB3307D90B0AFMNWTWG
  • FUSB302UCX vs FUSB3307D6VMNWTWG
  • FUSB302UCX vs FUSB3307D45A0AFMNWTWG
  • FUSB302UCX vs FUSB3301MPX
  • FUSB302UCX vs FUSB302TV11MPX
  • FUSB302UCX vs FUSB302TV01MPX
  • FUSB302UCX vs FUSB302B01MPX
  • FUSB302UCX vs FUSB301TMX
  • FUSB302UCX vs FUSB301ATMX-SN00362-FS
  • FUSB302UCX vs FUSB301ATMX-SN00362
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery