☰
FUSB3301MPX
FUSB3301MPX
Active
Description:  IC USB TYPE C CTLR PROGR 10MLP
Manufacturer:  onsemi
Datasheet:   FUSB3301MPX Datasheet
History Price: $1.58000
In Stock: 3920
FUSB3301MPX Specification
Specification
Part No
FUSB3301MPX
Category
Interface - Controllers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
USB
Standards
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-MLP (3x3)
FUSB3301MPX PDF Datasheet
FUSB3301MPX Related Parts
FUSB251UCX
FUSB251UCX
onsemi
IC TYPE-C CC AND SBU PROTECTION
FUSB300CUCX
FUSB300CUCX
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, AD
FUSB300CUCX
FUSB300CUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB300UCX
FUSB300UCX
Fairchild Semiconductor
FUSB300 - POWER SUPPLY SUPPORT C
FUSB301ATMX
FUSB301ATMX
onsemi
IC USB TYPE C CTLR PROGR 12TMLP
FUSB301TMX
FUSB301TMX
onsemi
IC CONTROLLER USB 10TMLP
FUSB302B01MPX
FUSB302B01MPX
onsemi
IC CONTROLLER USB TYPE-C 14MLP
FUSB302B10MPX
FUSB302B10MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302B11MPX
FUSB302B11MPX
onsemi
IC CONTROLLER USB TYPE C 14MLP
FUSB302BMPX
FUSB302BMPX
onsemi
IC USB TYPE C CTLR PROGR 14-MLP
FUSB302BUCX
FUSB302BUCX
onsemi
IC USB TYPE C CTLR PROGR 9WLCSP
FUSB302BVMPX
FUSB302BVMPX
onsemi
IC USB CONTROLLER I2C 14WQFN
FUSB3301MPX Compare Parts
  • FUSB3301MPX vs FUSB340TMX
  • FUSB3301MPX vs FUSB3307D6MX
  • FUSB3301MPX vs FUSB3307D6MNWTWG
  • FUSB3301MPX vs FUSB3307D6A0BFMX
  • FUSB3301MPX vs FUSB3307D45A0AFMX
  • FUSB3301MPX vs FUSB308BVMPX
  • FUSB3301MPX vs FUSB307BVMPX
  • FUSB3301MPX vs FUSB307BMPX
  • FUSB3301MPX vs FUSB303TMX
  • FUSB3301MPX vs FUSB303BTMX
  • FUSB3301MPX vs FUSB302UCX
  • FUSB3301MPX vs FUSB302TVMPX
  • FUSB3301MPX vs FUSB302TV10MPX
  • FUSB3301MPX vs FUSB302TMPX
  • FUSB3301MPX vs FUSB302MPX
  • FUSB3301MPX vs FUSB302BVMPX
  • FUSB3301MPX vs FUSB302BUCX
  • FUSB3301MPX vs FUSB302BMPX
  • FUSB3301MPX vs FUSB302B11MPX
  • FUSB3301MPX vs FUSB302B10MPX
  • FUSB3301MPX vs FUSB302B01MPX
  • FUSB3301MPX vs FUSB301TMX
  • FUSB3301MPX vs FUSB301ATMX
  • FUSB3301MPX vs FUSB300UCX
  • FUSB3301MPX vs FUSB300CUCX
  • FUSB3301MPX vs FUSB300CUCX
  • FUSB3301MPX vs FUSB251UCX
  • FUSB3301MPX vs FUSB3317V6AMNWTWG
  • FUSB3301MPX vs FUSB3317F6AMNWTWG
  • FUSB3301MPX vs FUSB3307P6A0BFMNWTWG
  • FUSB3301MPX vs FUSB3307D90B0AFMNWTWG
  • FUSB3301MPX vs FUSB3307D6VMNWTWG
  • FUSB3301MPX vs FUSB3307D45A0AFMNWTWG
  • FUSB3301MPX vs FUSB302TV11MPX
  • FUSB3301MPX vs FUSB302TV01MPX
  • FUSB3301MPX vs FUSB302B01MPX
  • FUSB3301MPX vs FUSB301TMX
  • FUSB3301MPX vs FUSB301ATMX-SN00362-FS
  • FUSB3301MPX vs FUSB301ATMX-SN00362
  • FUSB3301MPX vs FUSB301ATM1X
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)