☰
KA2807
KA2807
Obsolete
Description:  POWER SUPPLY CIRCUIT, FIXED
Manufacturer:  Fairchild Semiconductor
Datasheet:   KA2807 Datasheet
History Price: $0.28000
In Stock: 13920
KA2807 Specification
Specification
Part No
KA2807
Category
PMIC - Power Management - Specialized
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Earth Leakage Detector
Current - Supply
19mA
Voltage - Supply
-
Operating Temperature
-40℃ ~ 70℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
KA2807 PDF Datasheet
KA2807 Related Parts
KA2803B
KA2803B
onsemi
IC EARTH LEAKAGE DETECTOR 8-DIP
KA2803BD
KA2803BD
onsemi
IC EARTH LEAKAGE DETECTOR 8-SOP
KA2803BDTF
KA2803BDTF
onsemi
IC EARTH LEAKAGE DETECTOR 8-SOP
KA2803BDTF
KA2803BDTF
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, FI
KA2803CDTF
KA2803CDTF
onsemi
EARTH LEAKAGE DETECTOR
KA2807D
KA2807D
onsemi
IC GROUND FAULT INTERRUPTER 8SOP
KA2807DTF
KA2807DTF
onsemi
KA2807 - EARTH LEAKAGE DETECTOR
KA2807DTF
KA2807DTF
onsemi
IC GROUND FAULT INTERRUPTER 8SOP
KA2807MUX
KA2807MUX
onsemi
PKG DERIVATIVES
KA2807 Compare Parts
  • KA2807 vs KA2807DTF
  • KA2807 vs KA2807DTF
  • KA2807 vs KA2807D
  • KA2807 vs KA2803CDTF
  • KA2807 vs KA2803BDTF
  • KA2807 vs KA2803BDTF
  • KA2807 vs KA2803BD
  • KA2807 vs KA2803B
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend