☰
KA2807D
KA2807D
Obsolete
Description:  IC GROUND FAULT INTERRUPTER 8SOP
Manufacturer:  onsemi
Datasheet:   KA2807D Datasheet
History Price: Obsolete
In Stock: 160
KA2807D Specification
Specification
Part No
KA2807D
Category
PMIC - Power Management - Specialized
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Earth Leakage Detector
Current - Supply
19mA
Voltage - Supply
-
Operating Temperature
-40℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
KA2807D PDF Datasheet
KA2807D Related Parts
KA2803B
KA2803B
onsemi
IC EARTH LEAKAGE DETECTOR 8-DIP
KA2803BD
KA2803BD
onsemi
IC EARTH LEAKAGE DETECTOR 8-SOP
KA2803BDTF
KA2803BDTF
onsemi
IC EARTH LEAKAGE DETECTOR 8-SOP
KA2803BDTF
KA2803BDTF
Fairchild Semiconductor
POWER SUPPLY SUPPORT CIRCUIT, FI
KA2803CDTF
KA2803CDTF
onsemi
EARTH LEAKAGE DETECTOR
KA2807
KA2807
Fairchild Semiconductor
POWER SUPPLY CIRCUIT, FIXED
KA2807
KA2807
onsemi
IC GROUND FAULT INTERRUPTER 8DIP
KA2807DTF
KA2807DTF
onsemi
KA2807 - EARTH LEAKAGE DETECTOR
KA2807DTF
KA2807DTF
onsemi
IC GROUND FAULT INTERRUPTER 8SOP
KA2807MUX
KA2807MUX
onsemi
PKG DERIVATIVES
KA2807D Compare Parts
  • KA2807D vs KA2807DTF
  • KA2807D vs KA2807DTF
  • KA2807D vs KA2807
  • KA2807D vs KA2807
  • KA2807D vs KA2803CDTF
  • KA2807D vs KA2803BDTF
  • KA2807D vs KA2803BDTF
  • KA2807D vs KA2803BD
  • KA2807D vs KA2803B
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend